EN
  • EN
  • DE
  • IT

OT363

Part No OT363
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0610+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755453-OT363
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OT363 CAD Model

Description

The NXP OT363 is a state-of-the-art semiconductor device designed to cater to the demanding needs of modern electronics. This advanced chip is part of NXP's broad portfolio of integrated circuits, renowned for their reliability, performance, and innovation. The OT363 is specifically engineered to provide a seamless and efficient solution for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • High Performance: The OT363 boasts exceptional processing capabilities, ensuring high-speed operations and efficient data handling for complex tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, the OT363 operates with minimal power, making it ideal for battery-powered devices and applications where energy conservation is crucial.
  • Robust Security: With an emphasis on security, the OT363 incorporates advanced encryption and protection mechanisms to safeguard sensitive data and prevent unauthorized access.
  • Connectivity: The device offers a range of connectivity options, including high-speed interfaces and support for various communication protocols, facilitating easy integration into existing systems.
  • Compact Design: The OT363's small form factor allows for its use in space-constrained environments without compromising on functionality or performance.

Applications

The versatile nature of the OT363 makes it suitable for numerous applications. In the automotive sector, it can be utilized for in-vehicle networking, sensor integration, and infotainment systems. Industrial uses include automation control systems, smart metering, and IoT devices. Consumer electronics benefit from the OT363's capabilities in smart home devices, wearables, and high-performance computing gadgets.

Technical Specifications

The OT363 integrates cutting-edge technology to deliver exceptional performance. Technical specifications include a range of operating temperatures, support for multiple voltage levels, and compatibility with various programming environments. Detailed datasheets and technical documents are available to assist designers and engineers in fully understanding and utilizing the capabilities of the OT363.

Support and Resources

NXP provides comprehensive support for the OT363 through its customer service and technical support teams. Developers can access a wealth of resources, including development tools, reference designs, and application notes, to accelerate the design process and ensure successful implementation of the OT363 in their products.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess