EN
  • EN
  • DE

OM5943HN/C1

Part No OM5943HN/C1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833095-OM5943HN/C1
Ultra Librarian 3D Model Ultra Librarian OM5943HN/C1 CAD Model

Description

The OM5943HN/C1 is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, a leading technology company known for its innovative and high-performance products. This particular IC is designed to cater to a wide range of applications, making it a versatile component in the field of electronics.

Key Features

  • High Integration: The OM5943HN/C1 integrates multiple functions into a single chip, which helps in reducing the overall system complexity and the number of external components required. This leads to a more compact system design and potentially lowers the overall cost.
  • Advanced Technology: Built using NXP's cutting-edge technology, this product offers superior performance, ensuring that it operates efficiently and reliably under various conditions.
  • Energy Efficiency: The OM5943HN/C1 is designed to be energy-efficient, which is crucial for battery-operated devices. It helps in extending the battery life of the end product, thereby enhancing user experience.
  • Robustness: Durability is a key aspect of NXP products, and the OM5943HN/C1 is no exception. It is built to withstand harsh environments and maintain its performance over a wide temperature range.

Applications

The versatility of the OM5943HN/C1 allows it to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Quality and Support

NXP is committed to delivering high-quality products, and the OM5943HN/C1 is backed by rigorous testing and quality control processes. In addition, NXP provides extensive technical support and documentation to assist with the integration of the IC into various products and systems.

Conclusion

The OM5943HN/C1 from NXP Semiconductors is a high-performance, integrated circuit that is ideal for designers looking to add advanced features to their electronic products while maintaining efficiency and reliability. With its robust design and energy-efficient operation, this IC is an excellent choice for a wide array of applications, ensuring that end-users benefit from the cutting-edge technology that NXP is known for.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess