EN
  • EN
  • DE

NZX36C

Part No NZX36C
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 36V 500MW ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±2%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 140 Ohm
Current - Reverse Leakage @ Vr 50nA @ 25.2V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -55°C to 175°C
Mounting Through Hole
Case / Package ALF2
Win Source Part Number 060747-NZX36C
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NZX36C CAD Model

Description

Introducing the NZX36C from NXP Semiconductors

The NZX36C is a cutting-edge product from NXP Semiconductors, designed to meet the demanding requirements of modern electronic systems. This high-performance component is part of NXP's extensive portfolio of semiconductor solutions that are engineered to deliver reliability, efficiency, and innovation.

At the heart of the NZX36C is its exceptional voltage regulation capabilities, which makes it an ideal choice for applications requiring precise voltage control. Whether you're designing power management systems, consumer electronics, or automotive applications, the NZX36C offers the performance and durability needed to ensure your product operates at its best.

The NZX36C is built with state-of-the-art technology that allows it to operate efficiently under a wide range of conditions. Its robust design ensures that it can withstand the rigors of daily use, including fluctuations in temperature and voltage. This durability translates into a longer lifespan for your products, reducing the need for maintenance and replacements.

One of the key features of the NZX36C is its low power consumption. NXP understands the importance of energy efficiency in today's electronic devices, and the NZX36C is designed to minimize power usage without sacrificing performance. This not only helps to extend battery life in portable devices but also contributes to the overall energy efficiency of electronic systems.

The compact form factor of the NZX36C makes it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on power or functionality, offering the same high-quality performance as larger components. This makes the NZX36C a versatile option that can be incorporated into a variety of designs without the need for significant alterations.

In summary, the NZX36C from NXP Semiconductors is a top-tier component that combines precision voltage regulation with energy efficiency and durability. Its compact size and robust design make it a versatile and reliable choice for a wide range of electronic applications. When you choose the NZX36C, you're investing in quality and innovation that will elevate your products to the next level.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2807 $58.9470
505+ $0.2298 $116.0490
780+ $0.2229 $173.8620
1,070+ $0.2160 $231.1200
1,385+ $0.2091 $289.6035
1,855+ $0.1871 $347.0705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess