EN
  • EN
  • DE

NZX30A.133

Part No NZX30A.133
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 340407-NZX30A.133
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NZX30A.133 CAD Model

Description

The NZX30A.133 is a state-of-the-art semiconductor product developed by NXP Semiconductors, a leading technology company known for its innovative contributions to the electronics industry. This product is designed to cater to the needs of modern electronic systems, offering a perfect blend of performance, efficiency, and reliability.

Key Features

  • High Performance: The NZX30A.133 is built to deliver top-notch performance, making it suitable for high-speed computing and processing tasks.
  • Energy Efficiency: With energy conservation in mind, this product is engineered to operate with minimal power consumption, reducing the overall energy cost for end-users.
  • Durability: NXP's commitment to quality ensures that the NZX30A.133 is robust and capable of withstanding the rigors of everyday use in various environments.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the NZX30A.133 offers improved functionality that is in line with current industry standards.

Applications

The versatility of the NZX30A.133 allows it to be used across a wide range of applications. It is ideal for:

  • Consumer electronics
  • Automotive systems
  • Industrial automation
  • Telecommunications
  • Medical devices

Technical Specifications

As a product designed for demanding applications, the NZX30A.133 boasts impressive technical specifications that ensure it meets the requirements of various devices and systems:

  • High integration level for reduced system complexity
  • Robust thermal performance for enhanced stability
  • Compliance with international standards for safety and interoperability

About NXP Semiconductors

NXP Semiconductors is a global leader in the semiconductor industry, renowned for its innovative solutions that empower smart, connected devices in our increasingly digital world. With a focus on driving advancements in the areas of secure connectivity, end-to-end security, and privacy, NXP is at the forefront of developing technologies for the Smart Internet of Things (IoT), automotive, and industrial markets.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess