EN
  • EN
  • DE

NX3P2902BUK

Part No NX3P2902BUK
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832989-NX3P2902BUK
Ultra Librarian 3D Model Ultra Librarian NX3P2902BUK CAD Model

Description

The NXP NX3P2902BUK is a high-performance power switch designed for USB applications. This versatile component is part of NXP's extensive range of power management solutions, tailored to meet the requirements of modern electronic devices that demand efficient power distribution and protection.

Key Features

  • High-Side Switch: The NX3P2902BUK operates as a high-side switch, enabling power control on the positive side of the load for efficient power management.
  • Current Limiting: With built-in current limiting functionality, this power switch protects USB ports and connected devices from excessive current that can cause damage.
  • Over-Temperature Protection: The device includes an over-temperature protection feature that automatically shuts down the switch to prevent overheating.
  • Reverse Voltage Protection: It is equipped with reverse voltage protection to safeguard against potential damage from incorrect power supply connections.
  • Low Standby Current: The NX3P2902BUK boasts a low standby current, making it an energy-efficient choice for battery-powered applications.
  • Compact Package: Encased in a small 6-pin package, this power switch is suitable for space-constrained designs without compromising on performance.

Applications

The NXP NX3P2902BUK is ideal for a variety of USB-related applications, including:

  • USB hubs and peripherals
  • Portable devices with USB interfaces
  • Consumer electronics requiring power distribution
  • Industrial and automotive applications where USB connectivity is required

Technical Specifications

The NX3P2902BUK operates within a voltage range of 2.8V to 5.5V, making it compatible with most USB standards. It can handle continuous current up to 0.5A, which is sufficient for most USB peripheral devices. The device's low RDS(on) ensures minimal voltage drop and power loss during operation.

In summary, the NXP NX3P2902BUK is a highly reliable and efficient power switch that offers advanced protection features for USB power management applications. Its compact form factor and robust performance make it an excellent choice for designers looking to incorporate USB power control into their next project.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5087 $52.8045
85+ $1.2380 $105.2300
130+ $1.1993 $155.9090
175+ $1.1606 $203.1050
225+ $1.1219 $252.4275
300+ $1.0058 $301.7400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess