EN
  • EN
  • DE

NX3L2T384GD,125

Part No NX3L2T384GD,125
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT XSON8U / 2 Circuit IC Switch 1:1 750mOhm 8-XSON, SOT996-2 (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPST - NC
Number of Circuits 2
On-State Resistance (Max) 750mOhm
Channel-to-Channel Matching (ΔRon) 20mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
Switch Time (Ton, Toff) (Max) 40ns, 15ns
-3db Bandwidth 60MHz
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Max) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN
Supplier Device Package 8-XSON, SOT996-2 (2x3)
Base Product Number NX3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NXPNXPNX3L2T384GD,125,2156-NX3L2T384GD125-NXTR,568-5555-1,568-5555-2,935288728125,NX3L2T384GD125,568-5555-6
Standard Package 3,000
Win Source Part Number 1083008-NX3L2T384GD,125
Ultra Librarian 3D Model Ultra Librarian NX3L2T384GD,125 CAD Model

Description

Introducing the NX3L2T384GD,125 from NXP

The NX3L2T384GD,125 is a high-performance, low-voltage single-pole double-throw (SPDT) analog switch that is part of NXP Semiconductors' advanced switch IC portfolio. This compact and efficient switch is designed to address the needs of modern, space-constrained applications requiring high-speed switching and low power consumption.

Constructed with advanced silicon technology, the NX3L2T384GD,125 boasts a wide range of features that make it an ideal choice for a variety of applications, including signal routing, data acquisition systems, and communication devices. Its low on-resistance ensures minimal signal distortion, while the device's low power dissipation enhances overall system efficiency.

Key Features of NX3L2T384GD,125

  • Low Voltage Operation: The device operates at a supply voltage range from 1.4V to 4.3V, making it suitable for battery-operated and portable devices.
  • High-Speed Switching: Fast switch on and off times provide efficient signal routing with minimal delay, essential for high-speed data transmission.
  • Low On-Resistance: The switch features a low on-state resistance, typically around 5 ohms, which helps to maintain signal integrity and reduce power loss.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against static damage, ensuring reliability and longevity.
  • Compact Packaging: The NX3L2T384GD,125 comes in a small, leadless DHVQFN14 package, which minimizes PCB space requirements.

Applications

The versatile nature of the NX3L2T384GD,125 makes it suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Notebook Computers
  • Communication Systems

With its combination of low power consumption, high-speed operation, and compact form factor, the NX3L2T384GD,125 from NXP is a powerful solution for designers looking to optimize their systems for performance and efficiency. Whether it's for routing audio signals in a smartphone or managing data paths in a portable medical device, this switch is engineered to meet the rigorous demands of today's advanced electronic circuits.

You May Also Be Interested in

Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
16 LEAD SOP
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess