EN
  • EN
  • DE

PHE850EB5560MB16R17

Part No PHE850EB5560MB16R17
Manufacturer Kemet
Catalog Film Capacitors
Description New, small dimensions including low profile capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347751-PHE850EB5560MB16R17
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE850EB5560MB16R17 CAD Model

Description

The KEMET PHE850EB5560MB16R17 is a high-performance RFI (Radio Frequency Interference) suppression film capacitor designed for applications requiring robust noise filtering and long-term reliability. As part of the KEMET PHE850 series, this capacitor features a metallized polypropylene film dielectric and is encapsulated in a flame-retardant epoxy resin, ensuring exceptional protection against harsh environmental conditions. It is particularly well-suited for demanding industrial, automotive, and power electronics applications where effective RFI suppression is crucial.

Applications

  • Switched-Mode Power Supplies (SMPS): Provides effective EMI/RFI filtering to ensure compliance with regulatory standards.
  • Motor Drives and Inverters: Reduces electrical noise and interference in motor control circuits, improving system performance and reliability.
  • Renewable Energy Systems: Filters noise in solar inverters and wind turbine converters, enhancing the stability and efficiency of energy conversion.
  • Automotive Electronics: Suppresses interference in automotive control units and on-board chargers, ensuring reliable operation in challenging environments.
  • Industrial Automation Equipment: Minimizes the impact of electrical noise on sensitive control circuits, enhancing system accuracy and uptime.

Features

  • Metallized Polypropylene Film Dielectric: Offers high stability, low losses, and excellent self-healing properties.
  • Flame-Retardant Epoxy Encapsulation: Provides robust protection against moisture, chemicals, and extreme temperatures.
  • High Pulse Strength: Withstands high voltage and current pulses, ensuring reliable performance in demanding circuits.
  • Excellent RFI Suppression: Effectively reduces radio frequency interference, minimizing noise and improving signal integrity.
  • Compliant with Safety Standards: Meets stringent safety requirements, including ENEC, UL, and cUL approvals.

Benefits

  • Improved System Reliability: Reduces the risk of component failure due to electrical noise and voltage spikes.
  • Enhanced EMI Compliance: Facilitates compliance with electromagnetic compatibility (EMC) standards.
  • Extended Operational Life: Durable construction and high-quality materials ensure long-term performance in harsh environments.
  • Stable Performance: Consistent characteristics over a wide range of operating conditions.
  • Simplified Circuit Design: Effective RFI suppression minimizes the need for additional filtering components.

Additional Details

The PHE850EB5560MB16R17 has a capacitance of 0.056µF (56nF). It is rated for 310VAC and has an X2 safety rating. The operating temperature range is -40°C to +110°C. The lead spacing allows for easy mounting on PCBs. This capacitor is ideal for applications requiring reliable and high-performance RFI suppression, particularly in environments with high electrical noise and demanding operating conditions.

You May Also Be Interested in

EPCOS (TDK)
5 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.027 µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
Kemet
CAP FILM 10000PF 10% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
6.8 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
EPCOS (TDK)
6 µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL
Lowest to $1.6212
EPCOS (TDK)
20 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0447 $62.6820
135+ $0.8572 $115.7220
210+ $0.8304 $174.3840
290+ $0.8036 $233.0440
375+ $0.7769 $291.3375
500+ $0.6965 $348.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess