The NXP NX3L2G384GT is a precision-engineered analog switch designed to deliver high-performance switching capabilities for a wide range of applications. This advanced switch is part of NXP's acclaimed low-voltage, high-bandwidth series, which is renowned for its exceptional signal integrity and low power consumption.
Key Features
- Low On-Resistance: The NX3L2G384GT boasts a very low on-resistance, typically around 4.5 ohms at 4.5 V, ensuring minimal signal distortion and power loss during operation.
- Wide Voltage Range: This switch operates over a wide voltage range from 1.4 V to 5.5 V, making it suitable for interfacing with both low-voltage and standard logic level circuits.
- High-Speed Switching: With its quick switch times (ton = 4 ns and toff = 2 ns typical at 4.5 V), the NX3L2G384GT is ideal for high-speed applications that require rapid signal routing.
- Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and energy-sensitive designs.
- Break-Before-Make Switching: It features break-before-make switching, which prevents momentary short circuits when switching between signals.
Applications
The NX3L2G384GT is versatile and can be used in a multitude of applications, such as:
- Audio and video signal routing
- Data acquisition systems
- Communication systems
- Sample and hold circuits
- Analog and digital multiplexing
Package and Quality
The switch is available in a compact, leadless TSSOP14 package that is designed for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions. NXP's commitment to quality means that the NX3L2G384GT is produced to meet the highest industry standards, offering both reliability and performance for today's demanding electronic circuits.