EN
  • EN
  • DE

TRF3761-CIRHATG4

Part No TRF3761-CIRHATG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N PLL W/VCO 40VQFN / Clock Generator 10MHz to 104MHz-IN 40-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Integer-N Synthesizer/VCO
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 1.79GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 4.5 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 798363-TRF3761-CIRHATG4
Popularity Medium
Supply and Demand Status Limited
Family Name TRF3761
Introduction Date September 01, 2006
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TRF3761-CIRHATG4 CAD Model

Description

The TRF3761-CIRHATG4 is a state-of-the-art integrated Phase-Locked Loop (PLL) with Voltage-Controlled Oscillator (VCO) designed and manufactured by Texas Instruments. This high-performance component is engineered to meet the demanding requirements of wireless infrastructure, test and measurement equipment, and various other high-frequency applications.

Key Features

  • Frequency Range: The device supports a broad frequency range, making it versatile for multiple applications.
  • Low Phase Noise: It offers exceptionally low phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • High Integration: The TRF3761-CIRHATG4 integrates a PLL and VCO in a single package, reducing the need for external components and simplifying the design process.
  • Programmability: With programmable dividers and multiple output options, it provides designers with flexibility to tailor the device to specific system requirements.

Applications

The versatility of the TRF3761-CIRHATG4 makes it suitable for a wide range of applications, including:

  • Wireless infrastructure (e.g., base stations for mobile networks)
  • Microwave point-to-point systems
  • Test and measurement equipment
  • Satellite communications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TRF3761-CIRHATG4 is no exception. It is built to meet the high standards expected from TI products, ensuring long-term performance and stability in the most demanding environments.

Technical Specifications

The TRF3761-CIRHATG4 is encapsulated in a compact, surface-mount package and is characterized for operation over the industrial temperature range. For more detailed technical specifications, designers and engineers are encouraged to consult the datasheet and support documentation available on the Texas Instruments website.

With its high level of integration, performance, and flexibility, the TRF3761-CIRHATG4 from Texas Instruments is a top-tier solution for any application requiring a reliable and precise frequency generation component.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9871 $53.9613
7+ $14.7587 $103.3109
11+ $14.2975 $157.2725
15+ $13.8363 $207.5445
19+ $13.3751 $254.1269
26+ $11.9914 $311.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess