EN
  • EN
  • DE

NX3L1G66GW,125

Part No NX3L1G66GW,125
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPST SOT353 / Analog Switch Single SPST Automotive 5-Pin SOT-353 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 750 mOhm
Operating Supply Voltage 1.4 V ~ 4.3 V
Switch Time (Ton, Toff) (Maximum) 23ns, 8ns
-3db Bandwidth 60MHz
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Maximum) 10nA
Operating Temperature Range -40°C ~ 125°C (TA)
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package 5-TSSOP
Win Source Part Number 790875-NX3L1G66GW,125
Popularity Medium
Supply and Demand Status Limited
Family Name NX3L1G66
Introduction Date December 03, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NX3L1G66GW,125 CAD Model

Description

Overview of NXP's NX3L1G66GW,125 High-Speed Analog Switch

The NX3L1G66GW,125 is a high-performance, single-pole, single-throw analog switch (SPST) from NXP Semiconductors, designed to deliver efficient and precise switching capabilities in a wide range of applications. This compact and versatile component is part of NXP's advanced switch portfolio, offering a perfect solution for designers looking to optimize their circuit designs for space-constrained environments without compromising on performance.

Key Features

  • Low On-Resistance: The NX3L1G66GW,125 boasts a low on-resistance (Ron) typically around 5 Ω at 4.5 V, which minimizes signal attenuation and ensures high signal integrity.
  • Wide Voltage Range: With an operational voltage range of 1.65 V to 5.5 V, this switch is suitable for interfacing with both low-voltage and standard logic levels, providing design flexibility across various applications.
  • High-Speed Switching: Designed for high-speed applications, the device supports fast switching times, with turn-on and turn-off times typically less than 0.5 µs, making it ideal for high-frequency signal switching.
  • Low Power Consumption: The NX3L1G66GW,125 is optimized for low power consumption, which is critical for battery-powered and portable devices.
  • Break-Before-Make Feature: It includes a break-before-make switching feature, which prevents momentary short circuits when switching between two signals.

Applications

The versatility of the NX3L1G66GW,125 allows it to be used in a wide array of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Sample and hold circuits
  • Analog and digital multiplexing

Package and Quality

Encased in a small 6-pin TSSOP package, the NX3L1G66GW,125 is designed for space-saving on PCBs, providing excellent performance in a compact footprint. NXP's commitment to quality ensures that this analog switch meets stringent industry standards, offering reliability and durability for professional-grade electronics. The part number suffix '125' denotes the packaging variant and quantity for this specific device.

Whether you are designing consumer electronics, communication infrastructure, or high-precision analog interfaces, the NX3L1G66GW,125 from NXP is a robust and efficient solution that can meet your switching needs.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2761 $50.9327
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5970 $201.4920
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess