EN
  • EN
  • DE

YC158TJR-07682

Part No YC158TJR-07682
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Resistor Networks,Arrays
Manufacturer Yageo
Win Source Part Number 416926-YC158TJR-07682
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YC158TJR-07682 CAD Model

Description

The YC158TJR-07682 is a thick film chip resistor manufactured by Yageo, a well-known provider of passive components. These resistors are widely used in various electronic circuits for general-purpose applications.

Applications:

  • Current Limiting: Used to protect components by limiting the amount of current flowing through them.
  • Voltage Division: Part of voltage divider circuits to produce desired voltage levels.
  • Pull-up/Pull-down Resistors: Sets default logic states for digital inputs.
  • RC Timing Circuits: Employed in resistor-capacitor timing circuits.
  • Signal Attenuation: Reduces the amplitude of signals in circuits.

Features:

  • Resistance Value: 6.8 kOhms (6800 Ohms) - Derived from the code 682.
  • Tolerance: Typically 5%.
  • Power Rating: Typically 1/4W or 1/8W, dependent on the physical size/package.
  • Temperature Coefficient: Typically ±200 ppm/°C.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Complies with environmental standards.

Benefits:

  • Compact Size: Enables high-density circuit designs by minimizing board space usage.
  • Reliable Performance: Provides stable resistance over a range of operating conditions.
  • Cost-Effective: Represents an economical solution for providing resistance in circuits.
  • Easy Assembly: Compatible with automated assembly lines, saving time and reducing manufacturing costs.
  • Wide Availability: Easily accessible from multiple distributors and suppliers.

Additional Details:

The prefix 'YC158T' denotes the specific series within Yageo's resistor lineup. 'JR' likely corresponds to the packaging or termination configuration. '07682' signifies the resistance value which is 6.8 kOhms (68 x 10^2). These chip resistors are passive components that do not require a power supply to function. Typical dimensions are 0805 or 1206.

Specifications: Common package sizes are 0603, 0805, and 1206. Specific details can be found in the Yageo YC Series datasheet.

You May Also Be Interested in

CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
Panasonic
RES ARRAY 4 RES 470 OHM 0502
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 24 OHM 1206
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess