EN
  • EN
  • DE

NX3L1G3157GW,125

Part No NX3L1G3157GW,125
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SPDT, 1 FUNC, 1 CHANNEL, CMOS, P / 1 Circuit IC Switch 2:1 750mOhm 6-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 750mOhm
Channel-to-Channel Matching (ΔRon) 20mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
Switch Time (Ton, Toff) (Max) 25ns, 10ns
-3db Bandwidth 60MHz
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Max) 10nA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number NX3
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-5539-2,568-5539-1,568-5539-6,2832-NX3L1G3157GW,125-TR,935286634125,NX3L1G3157GW125
Standard Package 1,428
Win Source Part Number 1083006-NX3L1G3157GW,125
Ultra Librarian 3D Model Ultra Librarian NX3L1G3157GW,125 CAD Model

Description

Product Overview: NX3L1G3157GW,125

The NX3L1G3157GW,125 is a high-performance, low-voltage single-pole double-throw (SPDT) analog switch from NXP Semiconductors, renowned for its expertise in creating solutions that lead the industry in efficiency, reliability, and performance. This device is part of NXP's advanced switch portfolio, designed to facilitate the routing of analog or digital signals in applications requiring minimal propagation delay and low ON resistance.

Key Features

  • Low Voltage Operation: The NX3L1G3157GW,125 operates at a supply voltage range of 1.4 V to 4.3 V, making it ideal for portable battery-powered devices where power conservation is crucial.
  • High Bandwidth: With a bandwidth greater than 300 MHz, this switch is capable of handling high-speed signals without significant distortion, ensuring signal integrity in critical applications.
  • Low ON Resistance: The device features a low ON resistance (typically 0.5 Ω at 4.3 V Vcc), which minimizes signal attenuation and power loss, thereby maintaining performance efficiency.
  • ESD Protection: Integrated ESD protection diodes safeguard the switch against electrostatic discharge events, ensuring robustness and longevity of the device in harsh environments.
  • Break-Before-Make Switching: This feature ensures that there is no momentary connection between the two switch outputs during state changes, thus preventing potential signal shorting and damage to downstream components.

Applications

The NX3L1G3157GW,125 is versatile and can be used in a variety of applications, including but not limited to:

  • Cellular phones and smartphones
  • Portable media players
  • Signal routing in audio, video, and data applications
  • PC cards and peripherals
  • Measurement and medical equipment

Package and Quality

The device comes in a leadless TSSOP6 (SOT363) package, which is optimized for minimal footprint and low-profile applications. The NX3L1G3157GW,125 adheres to NXP's rigorous quality standards, ensuring reliable performance across a wide range of environmental conditions.

With its combination of low power consumption, high-speed operation, and robust protection features, the NX3L1G3157GW,125 from NXP is a smart choice for designers looking to optimize their signal-switching capabilities in compact, power-sensitive systems.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
730+ $0.0686 $50.0780
1,780+ $0.0563 $100.2140
2,750+ $0.0546 $150.1500
3,790+ $0.0528 $200.1120
4,895+ $0.0511 $250.1345
6,555+ $0.0458 $300.2190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess