EN
  • EN
  • DE

NX30P6093AUKAZ

Part No NX30P6093AUKAZ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description OVP LOAD SWITCH & OTG UP TO 1.5A  /  Power Switch/Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number NX30
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names NX30P6093AUKZ,568-13843-6,568-13843-1,NX30P6093AUKZ-ND,935362116012,568-13843-2
Standard Package 4,000
Win Source Part Number 1109521-NX30P6093AUKAZ
Ultra Librarian 3D Model Ultra Librarian NX30P6093AUKAZ CAD Model

Description

The NX30P6093AUKAZ is a high-performance product from NXP Semiconductors, a leading technology company known for its innovative and reliable solutions in the semiconductor industry. This particular component is designed to cater to a wide range of applications, offering exceptional functionality and efficiency to meet the rigorous demands of modern electronic devices.

Key Features

  • High Integration: The NX30P6093AUKAZ integrates multiple features into a single chip, reducing the need for external components and simplifying the design process for engineers.
  • Power Management: It comes with advanced power management capabilities, ensuring optimal performance while minimizing power consumption, making it suitable for battery-operated devices.
  • Robust Protection: The product includes built-in protection mechanisms against overcurrent, overvoltage, and overheating, enhancing the reliability and longevity of the end application.
  • Compact Form Factor: With its small footprint, the NX30P6093AUKAZ is ideal for space-constrained applications, allowing for more compact and portable device designs.
  • High-Speed Interfaces: It supports high-speed communication interfaces, ensuring rapid data transfer and connectivity with other components in a system.

Applications

The versatility of the NX30P6093AUKAZ makes it an excellent choice for a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Internet of Things (IoT) Devices

Quality and Support

NXP is committed to delivering high-quality products. The NX30P6093AUKAZ is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability. Additionally, NXP provides comprehensive technical support and documentation to assist with the integration of their products into customer designs.

Whether you're developing a new cutting-edge device or looking to enhance an existing product, the NX30P6093AUKAZ from NXP is a smart choice that offers a blend of performance, efficiency, and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0056 $56.0448
18+ $5.7482 $103.4676
27+ $5.5686 $150.3522
38+ $5.3890 $204.7820
48+ $5.2093 $250.0464
65+ $4.6704 $303.5760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess