EN
  • EN
  • DE

NL17SV04XV5T2G

Part No NL17SV04XV5T2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER SGL ULT HP SOT-553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 0.9 V to 3.6 V
Current - Quiescent (Max) 0.9μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.6 V to 2 V
Max Propagation Delay @ V, Max CL 2.3ns @ 3V, 30pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-553
Dimension SOT-553
Win Source Part Number 025405-NL17SV04XV5T2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NL17SV04XV5T2G CAD Model

Description

ON Semiconductor NL17SV04XV5T2G Logic Gate

The ON Semiconductor NL17SV04XV5T2G is a high-performance, single-gate logic inverter designed to meet the demanding requirements of today's advanced electronic systems. This versatile component is part of ON Semiconductor's extensive logic gate product line, offering reliable performance with a focus on power efficiency and space-saving design.

Key Features

  • Logic Type: Inverter
  • Supply Voltage Range: 0.9V to 3.6V
  • Output Current: High drive capability with 32 mA continuous source or sink
  • Operating Temperature Range: -55°C to +125°C, suitable for industrial applications
  • Propagation Delay Time: Fast switching with typical delay time of 3.3ns at 3.3V
  • Mounting Type: Surface Mount
  • Package: Ultra-small 5-TSOP
  • Lead-Free and RoHS Compliant: Environmentally friendly with a focus on sustainability

Product Advantages

The NL17SV04XV5T2G inverter is engineered to deliver high-speed operation while minimizing power consumption, making it an ideal choice for power-sensitive applications. Its ultra-small 5-TSOP package is perfect for space-constrained applications, allowing for high-density PCB layouts.

Applications

With its robust performance characteristics, the NL17SV04XV5T2G is well-suited for a wide range of applications, including:

  • Portable and battery-powered electronics
  • Computing devices such as laptops and tablets
  • Smartphones and wearable technology
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NL17SV04XV5T2G is no exception. It is manufactured to stringent standards, ensuring consistent performance and reliability across a wide range of environmental conditions.

Whether you're designing a cutting-edge consumer gadget or a critical industrial system, the NL17SV04XV5T2G offers the performance and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,700 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess