EN
  • EN
  • DE

NTS0104QU12

Part No NTS0104QU12
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979476-NTS0104QU12
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTS0104QU12 CAD Model

Description

The NTS0104QU12 by NXP Semiconductors is a bidirectional translating transceiver designed for dual-supply voltage level translation. It is an integral component for applications where communication between different voltage domains is essential. This device is especially useful in scenarios where data must be transferred from a lower voltage microcontroller to higher voltage peripherals, or vice versa.

Key Features

  • Wide Voltage Range: The NTS0104QU12 supports a broad VCCA range of 1.2V to 3.6V and VCCB range of 1.65V to 5.5V, enabling translation between various low-voltage and standard-voltage devices.
  • High-Speed Translation: With a maximum data rate of 100 Mbps, this transceiver is capable of high-speed data transmission, which is essential for today's fast-paced electronic applications.
  • Auto Direction Sensing: The device automatically senses the direction of data flow and switches accordingly, simplifying the design and reducing the need for external control lines.
  • Low Standby Current: It features a low standby current, which is beneficial for battery-powered applications where power conservation is critical.
  • ESD Protection: The NTS0104QU12 comes equipped with ESD protection on all pins, safeguarding the device from electrostatic discharges and enhancing its durability and reliability in harsh environments.

Applications

The versatility of the NTS0104QU12 makes it suitable for a wide array of applications such as:

  • Mobile Devices
  • Computing
  • Data Communication
  • Consumer Electronics

Package and Quality

The NXP NTS0104QU12 is available in a DHVQFN16 package, which is a leadless, space-saving package. Its compact size is ideal for space-constrained applications. Additionally, the product adheres to the highest quality standards, ensuring reliable performance in your application.

Conclusion

Overall, the NTS0104QU12 is a highly flexible and reliable solution for level translation requirements in multi-voltage systems. Its ease of use, coupled with high-speed operation and robust protection features, make it an excellent choice for designers looking to bridge the gap between different logic levels in their digital interfaces.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess