EN
  • EN
  • DE

NT2H1311F0DTL125

Part No NT2H1311F0DTL125
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description NFC FORUM TYPE 2 TAG COMPLIANT I / RFID Transponder IC 13.56MHz ISO 14443
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Temperature Range - Operating -25°C ~ 70°C
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NT2H1311F0DTL125,NXPNXPNT2H1311F0DTL125
Standard Package 1
Win Source Part Number 1211817-NT2H1311F0DTL125
Ultra Librarian 3D Model Ultra Librarian NT2H1311F0DTL125 CAD Model

Description

Product Overview: NXP NT2H1311F0DTL125

The NXP NT2H1311F0DTL125 is a cutting-edge NFC (Near Field Communication) tag IC (Integrated Circuit) designed for efficient and secure data transmission in a compact form factor. This product is part of NXP's NTAG I²C plus family, which is renowned for its high-performance and versatile NFC connectivity solutions.

Key Features

  • Memory: The NT2H1311F0DTL125 offers 888 bytes of user programmable memory, providing ample space for NDEF (NFC Data Exchange Format) messages or custom data storage.
  • Communication Speed: It supports fast data transfer rates of up to 106 kbit/s, ensuring quick and efficient communication between NFC devices.
  • Security: The device includes features such as originality signature and 32-bit password protection to safeguard your data against unauthorized access and ensure authenticity.
  • Energy Harvesting: An integrated energy harvesting function allows the tag to power external devices, making it ideal for battery-less solutions.
  • Pass-through Mode: The NT2H1311F0DTL125 supports pass-through mode with I²C interface, enabling bidirectional communication between an NFC-enabled phone and the host system's microcontroller.

Applications

This NFC tag IC is suitable for a wide range of applications, including but not limited to:

  • Smart advertising and smart retail
  • Product authentication and counterfeit protection
  • Consumer electronics for device pairing and parameter setting
  • Home automation for easy setup and control of smart devices
  • Healthcare for patient tracking and asset management

Technical Specifications

The NT2H1311F0DTL125 operates within the 13.56 MHz frequency range and is compliant with ISO/IEC 14443A and NFC Forum Type 2 Tag standards. It is encapsulated in a small, leadless 8-pin HVSON package, which is suitable for space-constrained applications.

Conclusion

NXP's NT2H1311F0DTL125 is a highly integrated NFC tag solution that offers advanced features for secure and efficient wireless communication. Its versatile applications and robust security measures make it an ideal choice for developers looking to incorporate NFC technology into their products or systems.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.1962
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
ICODE
Lowest to $0.4657
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess