EN
  • EN
  • DE

NPC1002A2EV/C208AY

Part No NPC1002A2EV/C208AY
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC CTRLR 3RD GEN 49VFBGA / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number NPC10
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 790775-NPC1002A2EV/C208AY
Ultra Librarian 3D Model Ultra Librarian NPC1002A2EV/C208AY CAD Model

Description

The NXP NPC1002A2EV/C208AY is a cutting-edge product designed to cater to the needs of today's sophisticated electronic applications. This product is a testament to NXP's commitment to providing high-quality, reliable, and efficient solutions for a wide range of industries, including automotive, industrial, and consumer electronics.

Key Features

  • High Performance: The NPC1002A2EV/C208AY is built to deliver top-notch performance, ensuring that it can handle complex tasks with ease.
  • Advanced Technology: Incorporating the latest technological advancements, this product is capable of achieving superior efficiency and functionality.
  • Durability: Designed with robustness in mind, it stands up to the rigors of daily use, making it an ideal choice for applications that require a long-lasting solution.
  • Energy Efficiency: In line with modern energy standards, the NPC1002A2EV/C208AY is energy-efficient, helping to reduce operational costs and environmental impact.

Applications

The versatility of the NPC1002A2EV/C208AY allows it to be used in a variety of applications. It is particularly well-suited for:

  • Automotive systems that require high reliability and performance under harsh conditions.
  • Industrial automation where precision and durability are paramount.
  • Consumer electronics that demand energy efficiency and compact design.

Technical Specifications

The NPC1002A2EV/C208AY boasts an impressive set of technical specifications that enable it to meet the requirements of even the most demanding applications. With a focus on interoperability and ease of integration, this product is designed to be a seamless addition to any electronic system.

Quality Assurance

NXP ensures that each NPC1002A2EV/C208AY unit goes through rigorous testing and quality control procedures. Customers can trust in the reliability and performance of this product, backed by NXP's reputation for excellence in the semiconductor industry.

Conclusion

The NXP NPC1002A2EV/C208AY represents a blend of performance, efficiency, and reliability. It is an excellent choice for developers and manufacturers looking for a high-quality component that will provide a competitive edge in their products. With NXP's support and expertise, this product is set to be a valuable part of any electronic solution.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.5223
EM Microelectronic
Lowest to $14.3382
ams
Lowest to $3.3622
Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
NXP / Nexperia
Lowest to $15.6687
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $7.1692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess