EN
  • EN
  • DE

IRFP350NPBF

Part No IRFP350NPBF
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065569-IRFP350NPBF
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFP350NPBF CAD Model

Description

The IRFP350NPBF is a 400V Single N-Channel MOSFET from Vishay. It is designed for high-power, high-voltage switching applications. Known for its robust design and reliable performance, this MOSFET is often used in uninterruptible power supplies (UPS), motor drives, and induction heating systems. Its high avalanche energy rating makes it suitable for applications where voltage transients are common. The device is available in a TO-247AC package for efficient heat dissipation.

Applications:

  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.
  • Motor Drives: Employed in motor drives for industrial equipment, electric vehicles, and appliances.
  • Induction Heating: Utilized in induction heating systems for industrial and consumer applications.
  • High-Voltage Switching Regulators: Found in switching regulators for power supplies and DC-DC converters.
  • Welding Equipment: Used in welding power supplies for arc welding and resistance welding.

Features:

  • High Voltage: 400V Drain-Source Voltage (VDS).
  • High Current: Up to 17A Continuous Drain Current (ID).
  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Avalanche Energy Rated: Withstands high energy pulses in avalanche mode.
  • TO-247AC Package: Provides efficient heat dissipation for high power applications.

Benefits:

  • High Power Capability: High voltage and current ratings enable use in high-power applications.
  • Improved Efficiency: Low on-resistance reduces power losses, resulting in higher efficiency.
  • Robust Performance: Avalanche rating ensures reliable operation in demanding environments.
  • Simplified Thermal Management: TO-247AC package facilitates efficient heat dissipation.
  • Long Lifespan: Rugged design contributes to a long operating lifespan.

Additional Details:

The IRFP350NPBF has a gate threshold voltage (VGS(th)) typically between 2V and 4V. The device is lead-free and RoHS compliant. Its operating temperature range is -55°C to +150°C. The TO-247AC package is designed for through-hole mounting. The device's high input capacitance (Ciss) should be considered in gate drive circuit design. The IRFP350NPBF is a reliable and cost-effective solution for high-power switching applications where ruggedness and performance are critical.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess