EN
  • EN
  • DE

NE614N

Part No NE614N
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081997-NE614N
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE614N CAD Model

Description

The NXP NE614N is a versatile integrated circuit designed for high-performance RF (radio frequency) applications. This innovative mixer/oscillator chip is a key component in the construction of radio receivers, such as AM/FM radios, or as a building block in communication devices that require reliable signal processing capabilities.

Key Features

  • High Sensitivity: The NE614N is known for its exceptional sensitivity, which allows it to pick up weak signals, making it an ideal choice for high-quality radio receivers.
  • Low Voltage Operation: It operates effectively at low voltages, which makes it suitable for battery-operated devices, ensuring longer battery life and portability.
  • Integrated Oscillator: With an onboard oscillator, the NE614N simplifies design complexity and reduces the number of external components required, thus saving space on the PCB.
  • Low Power Consumption: The chip is designed to consume minimal power, which is crucial for handheld and portable communication devices.
  • Adjustable Gain: The gain of the NE614N can be adjusted, providing flexibility and the ability to fine-tune the performance of the end application.

Applications

The NXP NE614N can be used in a variety of applications due to its adaptability and performance characteristics. It is commonly employed in:

  • AM/FM radio receivers
  • Wireless communication devices
  • Signal conversion and processing modules
  • Amateur radio equipment
  • RFID readers

Technical Specifications

The NE614N operates within a specific range of frequencies and power requirements. Its technical specifications include:

  • Supply Voltage Range: Typically 4.5V to 8V
  • Intermediate Frequency (IF) Range: Suitable for various IF frequencies
  • Package Type: DIP (Dual In-line Package)
  • Operating Temperature: Specified for a range of ambient temperatures

In conclusion, the NXP NE614N mixer/oscillator is a compact, efficient, and flexible solution for RF signal processing. Its integration of multiple functions into a single chip makes it a popular choice for designers looking to create sophisticated yet compact radio and communication devices.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess