EN
  • EN
  • DE

ATSAM4E8EB-AN

Part No ATSAM4E8EB-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000959-ATSAM4E8EB-AN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM4E
Package Tray
Core Processor ARM® Cortex®-M4
Speed 120MHz
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Ultra Librarian 3D Model Ultra Librarian ATSAM4E8EB-AN CAD Model

Description

Microchip Technology's ATSAM4E8EB-AN: A High-Performance Microcontroller

The ATSAM4E8EB-AN microcontroller, brought to you by Microchip Technology, is a member of the SAM4E series of Flash microcontrollers based on the high-performance 32-bit ARM Cortex-M4 RISC processor. It operates at a maximum speed of 120 MHz and features 512KB of Flash and 128KB of SRAM, which are instrumental in hosting high-speed computing and real-time operations.

This microcontroller is designed to support a wide range of applications, including industrial automation, home appliances, HVAC systems, and smart energy solutions. Its rich set of peripherals, such as high-speed USB Host and Device with on-chip PHY, dual CAN, and Ethernet MAC, make it a versatile choice for communication-intensive applications.

Key Features:

  • Core: ARM Cortex-M4 running up to 120 MHz with Floating Point Unit (FPU)
  • Memory: 512KB of embedded Flash, 128KB of SRAM, and 16KB of ROM with embedded bootloader
  • Connectivity: Dual CAN 2.0, 10/100 Ethernet MAC, Full-Speed USB Host and Device with on-chip PHY
  • Analog Features: Dual 1Msps 12-bit DACs, Three 1Msps 16-bit ADCs with up to 24 channels
  • Timers: PWM, Timer Counters, and Quadrature Decoder
  • Security: Hardware AES encryption, TRNG, and unique ID for each unit
  • Power Efficiency: 1.62V to 3.6V power supply, multiple power-saving modes

The ATSAM4E8EB-AN also excels in power efficiency with its multiple power-saving modes, which are vital for battery-operated devices. The integrated analog features, such as high-speed DACs and ADCs, provide excellent interfacing options for sensor-based systems, making it an ideal choice for control applications requiring precise analog measurements.

With its hardware AES encryption and True Random Number Generator (TRNG), the ATSAM4E8EB-AN ensures secure data communication, essential for today's connected devices. The unique identifier for each unit facilitates secure and efficient device management and provisioning.

Overall, the ATSAM4E8EB-AN from Microchip Technology is a robust microcontroller that offers a perfect blend of performance, connectivity, and security, making it well-suited for demanding embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3536 $66.7680
11+ $10.9568 $120.5248
17+ $10.6145 $180.4465
23+ $10.2720 $236.2560
30+ $9.9297 $297.8910
39+ $8.9024 $347.1936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess