Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 252037-NE5592D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE5592D CAD Model

Description

Introducing the NXP NE5592D: Your Solution for Advanced Signal Processing

The NXP NE5592D is a cutting-edge integrated circuit designed for high-performance signal processing applications. This robust component is engineered by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. The NE5592D is part of a comprehensive family of mixed-signal devices that combine digital and analog functionalities to deliver an unmatched level of performance.

Key Features

  • High Precision: The NE5592D boasts exceptional accuracy, making it suitable for applications that require precise signal manipulation.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates on low power, which is ideal for portable and battery-powered devices.
  • Versatility: Its flexible design allows it to be used in a wide range of applications, from audio processing to complex data acquisition systems.
  • Durability: Built to last, the NE5592D can withstand harsh conditions, ensuring long-term reliability and performance.

Applications

The NE5592D is adept at serving multiple industries, including but not limited to:

  • Professional and consumer audio equipment
  • Automotive audio and infotainment systems
  • Telecommunication infrastructure
  • Medical instrumentation
  • Industrial control systems

Technical Specifications

With a focus on technical excellence, the NE5592D offers the following specifications:

  • Supply Voltage Range: (specific range)
  • Operating Temperature Range: (specific range)
  • Package Type: (specific package information)
  • Signal-to-Noise Ratio (SNR): (specific SNR value)
  • Total Harmonic Distortion (THD): (specific THD value)

Quality and Support

When you choose the NXP NE5592D, you're not just getting a high-quality product, but also the support and expertise of NXP Semiconductors. Their commitment to quality ensures that each NE5592D meets the highest standards, while their customer support team is ready to assist with any technical needs.

Whether you're developing a new audio system or upgrading an existing one, the NXP NE5592D provides the reliability and performance you need to succeed. Trust NXP for your signal processing requirements and experience the difference that comes with a superior product.

You May Also Be Interested in

NJR Corporation/NJRC
PRECISION VOLTAGE COMPARATOR
Lowest to $2.5600
ECAD model for NJM311D
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJU211M-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM6319AM
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM3414M-TE2
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7071
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7505A
NJR Corporation/NJRC
SINGLE-SUPPLY DUAL HIGH CURRENT OPERATIONAL AMPLIFIER  
Lowest to $1.0201
ECAD model for NJM3414AD
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7501
NJR Corporation/NJRC
Lowest to $0.9417
ECAD model for NJM2842U2-012(TE2)

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention