The NE5568N from NXP Semiconductors is a highly versatile dual precision timer IC that is capable of producing accurate time delays or oscillation. It is the dual version of the well-known 555 timer IC and features two independent 555 timers in a single package, providing more functionality while saving space on the PCB.
Key Features
- Supply Voltage: The NE5568N operates on a wide range of supply voltages from +4.5V to +16V, making it suitable for various applications and compatible with TTL logic levels.
- Output Drive Capability: It can drive TTL loads and can source or sink up to 200mA, allowing it to directly drive small relays, lamps, and other loads.
- Dual Timer: The dual timer configuration allows for sequential timing, interval timing, pulse width modulation (PWM), and other time-related functions, all within a single IC.
- Adjustable Duty Cycle: The timers offer an adjustable duty cycle, giving the user control over the signal's pulse width.
- High Current Output: The high current output can drive loads directly without additional transistors.
Applications
The NE5568N's flexibility makes it an ideal choice for a wide array of applications, including:
- Precision timing
- Pulse generation
- Sequential timing
- Time delay generation
- Frequency division
- Waveform generation
Package and Quality
Enclosed in a 14-pin DIP (Dual In-line Package), the NE5568N is designed for easy insertion into standard breadboards and sockets. NXP's commitment to quality ensures that each IC meets stringent standards for reliability and performance.
Conclusion
The NE5568N from NXP is a powerful and reliable solution for designers who require the generation of accurate, controllable timing functions. Its dual timer design and robust output drive capability make it an essential component for a breadth of electronic systems. Whether it's for industrial controls, consumer electronics, or hobbyist projects, the NE5568N provides the functionality needed for precise timing tasks.