EN
  • EN
  • DE

N74F545N,602

Part No N74F545N,602
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74F
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 765307-N74F545N,602
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F545N,602 CAD Model

Description

The N74F545N,602 is a high-performance integrated circuit from NXP Semiconductors, a leader in the electronics industry. This product is designed to facilitate seamless data transmission and conversion, making it an essential component in a wide range of technological applications.

Key Features

  • Octal Bidirectional Transceiver: The N74F545N,602 comes with eight bidirectional data lines, enabling efficient two-way data flow. This feature is crucial for systems that require a high volume of data exchange in both directions.
  • Non-Inverting: Its non-inverting design ensures that the data output is identical to the input, providing a reliable and consistent data transfer without any alteration.
  • Three-State Outputs: The inclusion of three-state output registers allows the device to either drive the data bus, receive data, or enter a high-impedance state. This high-impedance state is essential when multiple devices share the same data bus, preventing conflicts and ensuring data integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the N74F545N,602 maintains a low power consumption profile, making it suitable for energy-sensitive applications.
  • Compatibility: The device is compatible with TTL (Transistor-Transistor Logic) levels, which means it can easily interface with other TTL logic devices in a system.

Applications

Due to its versatile nature, the N74F545N,602 can be employed in a multitude of applications, including:

  • Computer systems and servers
  • Data communication equipment
  • Control systems
  • Embedded systems
  • Signal processing units

Technical Specifications

The N74F545N,602 operates within a specific set of conditions:

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: 0°C to 70°C
  • Package: Plastic DIP (DIL-20)
  • Quality and Reliability: Compliant with NXP's standards

In conclusion, the N74F545N,602 from NXP is a robust and reliable component that provides essential data handling capabilities for high-performance electronic systems. Its power efficiency and compatibility with TTL logic make it a smart choice for designers and engineers looking to develop or upgrade their digital applications.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess