EN
  • EN
  • DE

N74F1804D,602

Part No N74F1804D,602
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NAND 6CH 2-INP 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74F
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 6
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 48mA, 48mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Manufacturer Package 20-SO
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 765291-N74F1804D,602
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F1804D,602 CAD Model

Description

The N74F1804D,602 is a high-performance integrated circuit (IC) manufactured by NXP Semiconductors, known for its robustness and efficiency in a wide range of electronic applications. This product is part of NXP's F-series logic components, which are designed to offer fast switching speeds and low power consumption.

Key Features

  • High-Speed Performance: The N74F1804D,602 operates at exceptional speeds, making it suitable for high-frequency signal processing and fast data manipulation.
  • Low Power Consumption: Despite its speed, the IC maintains low power consumption, which is critical for battery-powered devices and energy-efficient systems.
  • Compatibility: It is designed to be compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration with existing digital systems.
  • Robustness: NXP's commitment to quality means that this IC is built to withstand a variety of environmental conditions, ensuring reliable performance over its lifespan.
  • Package: The device is enclosed in a standard SOIC package, which is widely used and accepted in the industry for surface-mount technology (SMT) applications.

Applications

The N74F1804D,602 is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed computing systems
  • Communication equipment
  • Signal processing units
  • Data storage and retrieval systems
  • Industrial control mechanisms

Technical Specifications

For designers and engineers considering the N74F1804D,602 for their projects, the following specifications are of importance:

  • Logic Type: F-series
  • Mounting Type: Surface Mount
  • Package / Case: SOIC
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer

In conclusion, the N74F1804D,602 from NXP Semiconductors is a reliable and efficient choice for those in need of a high-speed logic component. With its combination of speed, low power consumption, and robustness, it stands out as a valuable component in any electronic system design.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess