EN
  • EN
  • DE

N74F08D-T

Part No N74F08D-T
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description 4-ch, 2-input, 4.5-V to 5.5-V bipolar AND gates 14-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Logic Function AND
Min Operating Temperature -40 °C
Number of Circuits 4
Number of Gates 4
Number of Pins 1
Packaging Cut Tape
RoHS Compliant
Win Source Part Number 983249-N74F08D-T
Categories Logic - Gates and Inverters
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N74F08D-T CAD Model

Description

Introducing the N74F08D-T Logic Gate from NXP

The N74F08D-T is a high-performance product from NXP Semiconductors, designed to meet the needs of various digital applications. This integrated circuit is part of the 74F series, representing the quadruple 2-input AND gates with advanced technology for fast switching speeds. It is an essential component for digital systems requiring reliable logic operations.

Key Features

  • Logic Type: The N74F08D-T consists of four independent 2-input AND gates, which perform the boolean function Y = A.B in positive logic.
  • Package: This IC comes in a SOIC-14 (Small Outline Integrated Circuit) package, which is optimal for space-constrained applications.
  • High-Speed Performance: With fast switching capabilities, this IC ensures minimal propagation delay, which is crucial for high-speed operations.
  • Operating Voltage: It typically operates at a voltage range of 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
  • Power Consumption: The N74F08D-T is designed for low power consumption while maintaining high speed, which is vital for energy-efficient designs.

Applications

The N74F08D-T is versatile and can be used in a variety of digital circuits. Its applications include, but are not limited to:

  • Complex logic functions
  • Control systems
  • Computing devices
  • Signal processing
  • Networking equipment

Quality and Reliability

NXP is known for its commitment to quality, and the N74F08D-T is no exception. This product is manufactured with high standards to ensure it meets the reliability requirements for industrial and commercial use. Customers can trust in the consistent performance and durability of this logic gate.

Conclusion

Whether you're designing a sophisticated computing system or a simple control circuit, the N74F08D-T from NXP offers the performance and reliability needed to ensure your project's success. Its fast switching speeds, low power consumption, and compact form factor make it an excellent choice for a wide range of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess