The N74ALS244AN, manufactured by NXP Semiconductors, is an advanced high-speed CMOS octal buffer and line driver designed to interface with 8-bit microprocessors and drive bus lines or buffer memory address registers. This integrated circuit is an essential component for digital systems that require a high degree of drive capability, low power consumption, and reliable performance.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage Range: 4.5V to 5.5V
- Drive Capability: Capable of driving heavily loaded bus lines or buffer memory address registers with ease
- High-Speed Performance: Designed for use in applications requiring high speed and low power consumption
- Package: Standard 20-pin DIP (Dual In-line Package)
- Temperature Range: Specified for operation from -40°C to 85°C
Applications:
The versatile N74ALS244AN is suited for a wide range of applications including:
- Microprocessor or Microcontroller Systems
- Bus Interface and Driver Circuits
- Memory Address Registers
- Input/Output Port Expansion
- Data Communication Systems
Quality and Reliability:
NXP Semiconductors is known for its commitment to quality and the N74ALS244AN is no exception. This product is fabricated using high-quality materials and undergoes rigorous testing to ensure it meets NXP's stringent reliability standards. Users can trust this component for critical and long-term applications.
Support and Resources:
For technical support, detailed product specifications, and additional resources such as datasheets and application notes, customers can visit the NXP Semiconductors official website or contact their local sales office.