EN
  • EN
  • DE

N74ALS374D

Part No N74ALS374D
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 332489-N74ALS374D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74ALS374D CAD Model

Description

Overview of N74ALS374D from NXP

The N74ALS374D is a high-performance integrated circuit from NXP Semiconductors, designed for use in a wide range of digital applications. This device is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for combining low power consumption with high-speed operation and improved output drive capabilities.

Key Features

  • Octal D-Type Flip-Flop: The N74ALS374D features eight edge-triggered D-type flip-flops, making it ideal for applications that require the storage and transfer of 8-bit data.
  • 3-State Outputs: Each flip-flop has a 3-state output that can be used in bus-oriented applications. This allows for efficient data flow control and bus sharing without the need for external multiplexing circuitry.
  • Positive-Edge Triggering: The flip-flops are triggered on the positive-going edge of the clock pulse, ensuring reliable timing and synchronization with other system components.
  • Direct Clear Input: A direct clear input is provided for each flip-flop, allowing for asynchronous clearing of the flip-flop's contents, which is useful for system initialization or error recovery processes.

Electrical Characteristics

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating different system power requirements.
  • Low Power Consumption: As part of the ALS series, the N74ALS374D boasts low power consumption, making it suitable for power-sensitive applications.
  • High-Speed Performance: Despite its low power usage, the N74ALS374D does not compromise on speed, offering high-speed operation that can meet the demands of fast digital systems.

Applications

The N74ALS374D is versatile and can be used in a variety of digital systems, including:

  • Computer systems
  • Data storage devices
  • Communication systems
  • Control systems
  • Industrial automation

With its robust feature set and reliable performance, the N74ALS374D from NXP Semiconductors is an excellent choice for designers looking to implement efficient data storage and transfer mechanisms in their digital applications.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess