EN
  • EN
  • DE

MWCT1011CFM

Part No MWCT1011CFM
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description 15W SINGLE-COIL CONSUMER STAND / General Purpose PMIC 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications General Purpose
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number MWCT1011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MWCT1011CFM,NXPNXPMWCT1011CFM,935318841557
Standard Package 490
Win Source Part Number 1081220-MWCT1011CFM
Ultra Librarian 3D Model Ultra Librarian MWCT1011CFM CAD Model

Description

Introducing the MWCT1011CFM Wireless Charging Controller from NXP

The MWCT1011CFM is a sophisticated wireless charging controller designed by NXP Semiconductors, catering to the growing demand for convenient and efficient wireless power solutions. This advanced controller is part of NXP's wireless charging product portfolio, which is engineered to provide a seamless and user-friendly charging experience for a wide range of applications, including consumer electronics, automotive in-cabin charging, and industrial devices.

Key Features

  • Qi-Compliant: The MWCT1011CFM is compliant with the Wireless Power Consortium's Qi standard, ensuring compatibility with a vast array of Qi-certified devices.
  • Multi-Coil Support: It is designed to work with single or multiple coil systems, providing flexibility in designing charging pads for various device form factors and power requirements.
  • Integrated Safety Features: Safety is a priority, and the MWCT1011CFM comes equipped with foreign object detection (FOD) and over-temperature protection to ensure safe charging operations.
  • Configurable Power Output: The controller supports low-power applications up to 15W, making it suitable for charging smartphones, tablets, and other portable electronics.
  • Advanced Communication Capabilities: It features sophisticated communication protocols to facilitate efficient power transfer and system control between the charger and the device being charged.

Design and Application

The MWCT1011CFM's compact design allows for integration into various form factors, from sleek charging pads to integrated furniture solutions. Its versatility makes it an ideal choice for designers and manufacturers looking to incorporate wireless charging into their products without compromising on space or aesthetics.

Technical Specifications

At the heart of the MWCT1011CFM is its robust architecture that supports a wide input voltage range and offers a highly efficient power conversion system. The controller's I²C interface facilitates communication with a host processor for enhanced control and monitoring, while its AEC-Q100 qualification ensures reliability in automotive-grade applications.

Whether for personal use or commercial integration, the MWCT1011CFM from NXP represents a forward-thinking solution in the wireless charging space, combining performance, safety, and compatibility in a single package.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess