EN
  • EN
  • DE

MPXM2202DT1

Part No MPXM2202DT1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENS PRESSURE 29 PSI MAX MPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Pressure Sensor 29.01PSI (200kPa) Differential - 0 mV ~ 40 mV (10V) 5-SMD Module
Manufacturer NXP
Series MPX2202
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Package 5-SMD Module
Case / Package 5-MPAK
Family Name MPXM2202
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935313722128, MPXM2202D, MPXM2202D-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928019-MPXM2202DT1
Ultra Librarian 3D Model Ultra Librarian MPXM2202DT1 CAD Model

Description

Product Overview: MPXM2202DT1 Pressure Sensor from NXP

The MPXM2202DT1 is a state-of-the-art pressure sensor from NXP Semiconductors designed for a wide range of applications. This silicon piezoresistive pressure sensor provides a very accurate and linear voltage output directly proportional to the applied pressure. It is a highly reliable and robust sensor that features a dual-port design, which makes it particularly suitable for differential pressure measurements.

Key Features

  • Pressure Range: The device is designed to measure differential pressure within the range of 0 to 200 kPa.
  • High Sensitivity: With its high sensitivity, the MPXM2202DT1 ensures precise measurements, which is critical for applications requiring accurate pressure monitoring.
  • Temperature Compensated: The sensor includes temperature compensation from -40°C to +125°C, ensuring consistent performance across a broad temperature range.
  • Small Form Factor: Packaged in a small outline package (SOP), it is ideal for space-constrained applications without compromising on performance.

Applications

The MPXM2202DT1 is versatile and can be used in various applications, including:

  • Medical devices such as respiratory equipment and blood pressure monitors.
  • Industrial systems for pressure control and monitoring.
  • Automotive systems, including engine controls and tire pressure monitoring.
  • HVAC (Heating, Ventilation, and Air Conditioning) systems for differential pressure sensing.

Technical Specifications

Parameter Specification
Pressure Type Differential
Pressure Range 0 to 200 kPa
Supply Voltage 10 VDC
Output 40 mV full scale
Accuracy ±0.2% FSO (Full Scale Output)
Operating Temperature -40°C to +125°C

With its high precision, reliability, and compact size, the MPXM2202DT1 from NXP Semiconductors is an excellent choice for designers and engineers looking to incorporate a differential pressure sensor into their systems.

You May Also Be Interested in

Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-DIP (0.524", 13.30mm), Side Port
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 30PSI GAUG 5V DIP / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.08" (1.93mm) Tube, Dual 0.25 V ~ 4.75 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 6BAR GAUG 3.3V SMD / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES .1BAR GAUGE 5V SMD / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES .1BAR DIFF 3.3V SMD / Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess