EN
  • EN
  • DE

MPXM2053GST1

Part No MPXM2053GST1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENS PRESSURE 7.25 PSI MAX MPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Vented Gauge
Operating Pressure 7.25 PSI (50 kPa)
Output Type Wheatstone Bridge
Output 0 mV to 40 mV (10V)
Accuracy -0.6% to 0.4%
Supply Voltage - Operating 10 V to 16 V
Port Size Male - 0.12" (2.97mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 29.01 PSI (200 kPa)
Temperature Range - Operating -40°C to 125°C
Case / Package 5-MPAK
Win Source Part Number 1079590-MPXM2053GST1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPXM2053GST1 CAD Model

Description

Product Overview: MPXM2053GST1 Pressure Sensor

The MPXM2053GST1 is a highly precise and reliable pressure sensor from NXP Semiconductors, designed to measure absolute air pressure in a variety of applications. This state-of-the-art sensor is part of NXP's MPX pressure sensor series, which is renowned for providing accurate and stable readings over a wide range of temperatures and pressures.

Key Features

  • Pressure Range: The MPXM2053GST1 is capable of measuring pressures from 0 to 50 kPa (kilopascals), making it suitable for a wide array of applications that require moderate pressure monitoring.
  • Sensitivity: It offers a high sensitivity of 1.0 mV/kPa, ensuring that even the smallest changes in pressure are detected and measured accurately.
  • Temperature Compensated: This sensor includes an onboard temperature compensation feature that provides a stable output over a temperature range of -40°C to +125°C, ensuring reliable performance in diverse environmental conditions.
  • Small Form Factor: The MPXM2053GST1 comes in a compact, surface-mount package, making it easy to incorporate into space-constrained designs without compromising on performance.
  • Integrated Silicon Piezoresistive Transducer: It uses a silicon piezoresistive transducer to convert pressure into an electrical signal, providing a high level of accuracy and repeatability.
  • Low Voltage Operation: Designed for low voltage operation, it typically requires a supply voltage of 10 VDC, which is suitable for battery-powered and portable applications.

Applications

The MPXM2053GST1 is versatile and can be used in a variety of applications, including:

  • Medical devices such as blood pressure monitors
  • Industrial pressure and flow sensing
  • Altitude and airspeed measurements in avionics
  • Weather station equipment
  • HVAC system monitoring

With its robust design and proven performance, the MPXM2053GST1 from NXP Semiconductors is an excellent choice for designers and engineers looking for a reliable pressure sensing solution. Its combination of accuracy, stability, and versatility makes it a valuable component in a multitude of pressure-sensing scenarios.

You May Also Be Interested in

Honeywell
SENSOR PRES 15PSI ABSO 5V SMD / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 400 MILLIBAR GAUGE / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.8mm) Tube, Dual 0.33 V ~ 2.97 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SIP / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.08" (1.92mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 6BAR GAUG 3.3V SMD / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-DIP (0.524", 13.30mm), Side Port
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5463 $52.8241
15+ $7.0687 $106.0305
22+ $6.8299 $150.2578
32+ $6.3523 $203.2736
41+ $6.1135 $250.6535
52+ $5.8747 $305.4844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess