EN
  • EN
  • DE

MPXHZ6115A6U

Part No MPXHZ6115A6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR ABS PRESS 16.7PSI MAX / Board Mount Pressure Sensor 0.2V to 4.7V 15kPa to 115kPa Absolute Automotive 8-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series MPXHZ6115A
Pressure Type Absolute
Operating Pressure 2.18 PSI ~ 16.68 PSI (15 kPa ~ 115 kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Accuracy ±1.5%
Operating Supply Voltage 4.75 V ~ 5.25 V
Port Style No Port
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 58.02 PSI (400 kPa)
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.295", 7.50mm Width)
Manufacturer Package 8-SSOP
Win Source Part Number 789376-MPXHZ6115A6U
Popularity Medium
Supply and Demand Status Limited
Family Name MPXHZ6115A6U
Introduction Date January 22, 2003
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPXHZ6115A6U CAD Model

Description

Product Overview: MPXHZ6115A6U from NXP

The MPXHZ6115A6U is a high-quality, integrated pressure sensor from NXP Semiconductors, designed for a wide range of applications that demand precise and reliable pressure measurements. This sensor is part of NXP's MPXHZ series, known for their robust performance and exceptional quality.

Key Features

  • Pressure Range: The MPXHZ6115A6U sensor can accurately measure pressure from 15 to 115 kPa, making it suitable for a variety of applications, including medical systems, industrial controls, and weather stations.
  • Temperature Compensated: This sensor comes with integrated temperature compensation, ensuring accurate readings over a temperature range of -40°C to +125°C.
  • High Sensitivity: With its high sensitivity, the MPXHZ6115A6U provides precise pressure measurements, allowing for the detection of even the slightest changes in pressure.
  • Analog Output: The sensor features a proportional analog voltage output that is directly proportional to the pressure applied, making it easy to interface with a variety of microcontrollers and analog-to-digital converters.
  • Calibrated: Each MPXHZ6115A6U sensor is individually calibrated and tested, ensuring accuracy and reliability straight out of the box.

Applications

The versatility of the MPXHZ6115A6U pressure sensor enables it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Automotive systems
  • Medical devices such as blood pressure monitors
  • Industrial process control
  • Pneumatic systems
  • Weather forecasting equipment

Quality and Reliability

NXP's commitment to excellence is evident in the MPXHZ6115A6U, which is built to offer not only high performance but also long-term reliability. The sensor's robust design ensures that it can withstand harsh environments and continue to provide accurate measurements over its lifespan.

For developers and engineers looking for a dependable pressure sensing solution, the MPXHZ6115A6U from NXP is an outstanding choice that combines advanced technology with the quality assurance of a leading semiconductor manufacturer.

You May Also Be Interested in

Honeywell
SENSOR PRES .1BAR DIFF 3.3V SMD / Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V DIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.16" (3.94mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRESS 30PSI GAUGE 3.3V SI / Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400 MILLIBAR GAUGE / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.8mm) Tube, Dual 0.33 V ~ 2.97 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SIP / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.08" (1.92mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8776 $53.6536
22+ $4.5630 $100.3860
35+ $4.4056 $154.1960
49+ $4.0909 $200.4541
64+ $3.9336 $251.7504
80+ $3.7763 $302.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,040 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess