EN
  • EN
  • DE
  • IT

MPXH6250A6T1

Part No MPXH6250A6T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE ABSOLUTE 8-SSOP / Pressure Sensor 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) Absolute 0.3 V ~ 4.9 V 8-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa)
Output Type Analog Voltage
Output 0.3 V ~ 4.9 V
Accuracy ±1.5%
Voltage - Supply 4.74V ~ 5.46V
Port Style No Port
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SSOP
Base Product Number MPXH6250
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935325361128
Standard Package 1,000
Win Source Part Number 1336603-MPXH6250A6T1
Ultra Librarian 3D Model Ultra Librarian MPXH6250A6T1 CAD Model

Description

The NXP MPXH6250A6T1 is a highly accurate, integrated silicon pressure sensor designed for a wide range of applications, particularly those requiring a reliable and stable pressure measurement in harsh environments. This advanced sensor is part of NXP's MPX series and is tailored for systems that demand precise pressure monitoring with an analog output.

Key Features

  • Pressure Range: The sensor operates over a pressure range of 20 to 250 kPa, making it versatile for various medium-pressure applications.
  • Temperature Compensated: It includes temperature compensation from -40°C to +125°C, ensuring reliable performance under fluctuating temperatures.
  • High Sensitivity: The MPXH6250A6T1 provides a high sensitivity output that is proportional to the applied pressure.
  • Calibrated: Each sensor is calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and accuracy errors, which enhances its performance and reliability.
  • Durable: The robust design allows it to perform consistently in challenging industrial environments, providing long-term stability and reliability.
  • Package: It comes in a small outline package (SOP) with a ported and gel-filled design, which protects the sensor element from harsh media.

Applications

The MPXH6250A6T1 is suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Medical devices
  • Pneumatic control systems
  • HVAC systems

Technical Specifications

Parameter Value Pressure Range 20 to 250 kPa Supply Voltage 4.85 to 5.35 V Operating Temperature -40°C to +125°C Output Analog Voltage Accuracy ±1.5% Max Package Small Outline Package (SOP)

The NXP MPXH6250A6T1 pressure sensor is a reliable, precise, and durable solution for your pressure sensing needs, offering the quality and performance expected from a leader in sensor technology.

You May Also Be Interested in

Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess