EN
  • EN
  • DE
  • IT

MPXA4250AC6U

Part No MPXA4250AC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 36.26PSIA 0.13" 4.9V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPXA4250A
Package Tube
Product Status Not For New Designs
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.9 V
Accuracy ±1.5%
Voltage - Supply 4.85V ~ 5.35V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Top Port
Base Product Number MPXA4250
Standard Package 40 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643975-MPXA4250AC6U
Ultra Librarian 3D Model Ultra Librarian MPXA4250AC6U CAD Model

Description

NXP MPXA4250AC6U Pressure Sensor

The NXP MPXA4250AC6U is a state-of-the-art pressure sensor designed for a wide range of applications requiring precise monitoring of air pressure. This sensor is part of the NXP's MPX pressure sensor series, which is renowned for its high-quality performance and reliability in various demanding environments.

Constructed with advanced silicon piezoresistive sensing technology, the MPXA4250AC6U offers excellent accuracy and sensitivity. It is capable of measuring absolute air pressure in the range of 20 to 250 kPa, making it suitable for automotive engine control systems, industrial controls, and other applications that need accurate pressure readings.

The sensor is encapsulated in a small, yet durable, 6-pin case, ensuring it can withstand harsh conditions while maintaining its high performance. Its compact form factor allows for easy integration into a wide variety of designs without taking up significant space.

One of the key features of the MPXA4250AC6U is its temperature-compensated output, which provides consistent readings over a temperature range of -40°C to +125°C. This temperature compensation ensures that the sensor maintains its accuracy even under fluctuating environmental conditions.

Furthermore, the sensor is designed with a linear voltage output that directly correlates with the sensed pressure. This simplifies the process of converting the analog signal to a digital format for further processing. The straightforward interface of the MPXA4250AC6U makes it an ideal choice for designers looking to integrate pressure sensing capabilities with minimal complexity.

Overall, the NXP MPXA4250AC6U is a robust and versatile pressure sensor that offers the precision and durability required for modern applications. Its combination of high sensitivity, temperature compensation, and ease of use makes it a top choice for engineers and developers in need of reliable pressure measurement solutions.

For detailed specifications and integration guidance, users should consult the datasheet and application notes provided by NXP Semiconductors.

You May Also Be Interested in

Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7430 $89.4860
3+ $36.7122 $110.1366
5+ $35.5650 $177.8250
6+ $34.4177 $206.5062
8+ $33.2705 $266.1640
11+ $29.8287 $328.1157
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 748 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess