EN
  • EN
  • DE

A10194

Part No A10194
Manufacturer Antenova
Catalog RF Antennas
Description RF ANT 2.4GHZ/5GHZ PCB TRACE SLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Antenova
Series Mixtus
Package Tape & Reel
Product Status Obsolete
RF Family/Standard WiFi
Frequency Group UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band) 2.4GHz, 5GHz
Frequency Range 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5GHz
Antenna Type PCB Trace
Number of Bands 2
VSWR 1.4, 1.8
Return Loss -11dB, -15dB
Gain 1.8dBi, 4.1dBi
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.035" (0.90mm)
Applications WLAN
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.71.0000
Win Source Part Number 858790-A10194
Ultra Librarian 3D Model Ultra Librarian A10194 CAD Model

Description

The 858790-A10194 is a versatile RF antenna designed for WLAN applications and is part of the Mixtus series from Antenova.

  • Series: Mixtus
  • Package: Tape & Reel
  • Pieces per Package: 2,000
  • Termination: Solder
  • Mounting Type: Surface Mount
  • Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5GHz
  • Gain: 1.8dBi, 4.1dBi
  • VSWR: 1.4, 1.8
  • Return Loss: -11dB, -15dB
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Pulse
ANT SPG BASE-WHP ENC 4.5DB 890
Need more? Email Us
Pulse
ANT SPG COIL-WHP ENC UTY 144-1
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
Pulse
ANTENNA WHIP BS-WHP 2.5DB 118-1
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess