EN
  • EN
  • DE

MPX2010D

Part No MPX2010D
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR DIFF PRESS 1.45 PSI MAX / Pressure Sensor 1.45PSI (10kPa) Differential 0 mV ~ 25 mV (10V) 4-SIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Manufacturer NXP USA Inc.
Packaging Tray
Applications Board Mount
Pressure Type Differential
Operating Pressure 1.45PSI (10kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 25 mV (10V)
Accuracy ±1%
Voltage - Supply 10V ~ 16V
Port Style No Port
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 10.88PSI (75kPa)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 4-SIP Module
Base Product Number MPX2010
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935319217117
Standard Package 125
Win Source Part Number 1336629-MPX2010D
Ultra Librarian 3D Model Ultra Librarian MPX2010D CAD Model

Description

Product Overview: MPX2010D Pressure Sensor

The MPX2010D is a highly accurate and reliable pressure sensor from NXP Semiconductors, designed to measure differential pressure with a full-scale span of 10 kPa. This sensor is part of NXP's MPX series, which is renowned for its exceptional performance in a wide range of applications, including medical systems, industrial controls, and consumer products.

Key Features

  • Sensitivity: The MPX2010D offers a high sensitivity of 0.2 mV per kPa, ensuring precise measurements for critical applications.
  • Temperature Compensated: This sensor includes temperature compensation from 0°C to +85°C, which helps maintain accuracy across a broad range of operating conditions.
  • Calibration: Each MPX2010D sensor is calibrated and tested to deliver reliable performance right out of the box.
  • Durable Design: The sensor's robust design makes it suitable for use in harsh environments, ensuring long-term stability and reliability.

Applications

The versatility of the MPX2010D allows it to be integrated into various applications, including:

  • Medical devices such as respiratory equipment and blood pressure monitors.
  • Industrial pressure monitoring systems for process control and automation.
  • Airflow monitoring systems in HVAC applications.
  • Level indicators for liquids and gases.

Technical Specifications

Parameter Value
Operating Pressure Range 0 to 10 kPa (0 to 1.45 psi)
Supply Voltage 10 VDC
Output Voltage 25 mV (Full Scale)
Accuracy ±0.25% Full Scale (Typical)
Operating Temperature 0°C to +85°C

Overall, the MPX2010D from NXP is a top-notch choice for designers and engineers who require a reliable and accurate differential pressure sensor for their applications. Its combination of precision, durability, and versatility make it an invaluable component in a multitude of measurement and control systems.

You May Also Be Interested in

Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.2 V ~ 4.7 V 4-SIP Module
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRESS 15PSI DIFF 5V DIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 3.3V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-DIP (0.524", 13.30mm), Side Port
Need more? Email Us
Honeywell
SENSOR PRES .1BAR DIFF 3.3V SMD / Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1643 $55.8215
11+ $9.1605 $100.7655
17+ $8.8742 $150.8614
24+ $8.5880 $206.1120
31+ $8.3017 $257.3527
41+ $7.4429 $305.1589
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess