EN
  • EN
  • DE

MC14514BCPG

Part No MC14514BCPG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X4:16 24DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 24-DIP (0.600", 15.24mm)
Case / Package 24-PDIP
Family Name MC14514
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926089-MC14514BCPG
Ultra Librarian 3D Model Ultra Librarian MC14514BCPG CAD Model

Description

ON Semiconductor MC14514BCPG Product Overview

The MC14514BCPG is a versatile and high-performance 4-bit latched/4-to-16 line decoder integrated circuit, designed and manufactured by ON Semiconductor. This IC is particularly well-suited for applications that require the conversion of binary input data into a one-out-of-sixteen output format, making it an essential component in a wide range of electronic systems.

Constructed with complementary MOS (CMOS) technology, the MC14514BCPG offers a robust feature set that includes low power consumption and high noise immunity. This makes it an ideal choice for battery-operated devices and other applications where power efficiency is crucial. The device operates over a wide voltage range, from 3V to 18V, providing designers with flexibility in various system voltage levels.

The MC14514BCPG decoder is equipped with four binary input lines and sixteen mutually exclusive output lines. The outputs are activated by a combination of the binary input values, with only one output active at any given time. This feature is particularly useful for creating simple multiplexing circuits or driving indicator lights and displays.

Additionally, the IC incorporates a latched strobe input, which allows the input information to be stored and the output to remain unchanged even when the input data varies. This latching function is critical in applications where a stable output is required despite fluctuations in the input signal.

ON Semiconductor has packaged the MC14514BCPG in a 24-pin DIP (Dual In-line Package), providing ease of integration into a variety of circuit boards. The standard pin configuration allows for straightforward insertion into sockets or soldering onto printed circuit boards.

In summary, the MC14514BCPG from ON Semiconductor is a reliable and efficient solution for decoding and multiplexing needs. Its low power consumption, high voltage range, and noise immunity make it an excellent choice for designers looking to incorporate a dependable decoder into their electronic projects.

Key Features:

  • 4-bit latched/4-to-16 line decoder
  • Low power CMOS technology
  • Wide voltage range: 3V to 18V
  • High noise immunity
  • One active output at a time
  • Latched strobe input
  • 24-pin DIP package for easy integration

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess