EN
  • EN
  • DE

MPVZ5010GW7U

Part No MPVZ5010GW7U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.45PSIG 0.22" 4.7V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPVZ5010G
Package Tube
Product Status Active
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 1.45PSI (10kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.22" (5.59mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 5.8PSI (40kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP Module
Base Product Number MPVZ5010
Standard Package 40 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643951-MPVZ5010GW7U
Ultra Librarian 3D Model Ultra Librarian MPVZ5010GW7U CAD Model

Description

Product Overview: MPVZ5010GW7U Pressure Sensor by NXP

The MPVZ5010GW7U is a state-of-the-art pressure sensor from NXP Semiconductors, designed to offer precise and reliable pressure measurement in a variety of applications. This sophisticated sensor is part of the MPVZ5000 series, known for their high performance and durability in demanding environments.

Key Features

  • Integrated Microcontroller Interface: The sensor includes an on-chip microcontroller interface which simplifies integration with a wide range of microcontrollers, making it a versatile choice for system designers.
  • Pressure Range: The MPVZ5010GW7U operates within a pressure range of 0 to 10 kPa, making it suitable for low-pressure applications.
  • Temperature Compensated: The sensor's output is temperature compensated, ensuring accurate readings over a wide temperature range.
  • Calibrated Span and Offset: The span and offset of the sensor are factory calibrated, which minimizes the need for additional calibration during manufacturing.
  • Robust Design: Encased in a durable package, the MPVZ5010GW7U is designed to withstand harsh conditions, ensuring consistent performance over the sensor's lifespan.

Applications

The MPVZ5010GW7U is ideal for a variety of applications where precise pressure measurements are essential. It is commonly used in:

  • Medical devices such as blood pressure monitors
  • Industrial control systems
  • Environmental monitoring equipment
  • Consumer electronics

Technical Specifications

Some of the technical specifications for the MPVZ5010GW7U include:

  • Supply Voltage: 4.75 V to 5.25 V
  • Operating Temperature: -40°C to +125°C
  • Output: Analog voltage
  • Accuracy: ±2.5% Maximum Error over 0°C to 85°C
  • Package: Tray packaging for easy handling and integration

In conclusion, the MPVZ5010GW7U from NXP is a highly accurate and reliable pressure sensor suitable for a wide range of applications. Its robust design, coupled with factory calibration and temperature compensation, ensures that it delivers consistent performance in various environmental conditions.

You May Also Be Interested in

Honeywell
SENSOR PRES 15PSI ABSO 5V SMD / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRESS 15PSI DIFF 5V DIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUGE 3.3 V SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.16" (3.94mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 6BAR GAUG 3.3V SMD / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 1.6PSI ABSO 3.3V SMT / Pressure Sensor 23.21PSI (160kPa) Absolute 12 b 8-SMD, J-Lead
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 400 MILLIBAR GAUGE / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.8mm) Tube, Dual 0.33 V ~ 2.97 V 4-SIP, Dual Ports, Same Side
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess