EN
  • EN
  • DE
  • IT

MPVZ12GW6U

Part No MPVZ12GW6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.45PSIG 0.22" .055V / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.22" (5.59mm) Tube 0 mV ~ 55 mV (3V) 8-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPVZ12
Package Tube
Product Status Obsolete
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 1.45PSI (10kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 55 mV (3V)
Voltage - Supply 3V ~ 6V
Port Size Male - 0.22" (5.59mm) Tube
Port Style Barbless
Termination Style SMD (SMT) Tab
Maximum Pressure 10.88PSI (75kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD Module
Base Product Number MPVZ1
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345885-MPVZ12GW6U
Ultra Librarian 3D Model Ultra Librarian MPVZ12GW6U CAD Model

Description

Introducing the NXP Product MPVZ12GW6U

The MPVZ12GW6U is a cutting-edge product from NXP Semiconductors, designed to cater to the needs of modern electronics with its high-performance features and robust design. This product is a testament to NXP's commitment to providing innovative solutions for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Precision Engineering: The MPVZ12GW6U is built with precision engineering to ensure it delivers consistent and reliable performance. It is suitable for applications that require precise control and measurement.
  • High Durability: NXP has designed this product with durability in mind, ensuring it can withstand the rigors of everyday use in various environments. This makes it ideal for use in both commercial and industrial settings.
  • Advanced Technology: Incorporating the latest in semiconductor technology, the MPVZ12GW6U offers enhanced functionality that can help to improve the efficiency and performance of electronic systems.
  • Energy Efficiency: Energy efficiency is at the heart of this product, making it suitable for use in applications where power consumption is a critical factor. It helps in reducing the overall energy footprint of the systems it is integrated into.

Applications

The versatility of the MPVZ12GW6U allows it to be used across various domains. It is particularly well-suited for:

  • Automotive systems where reliability and precision are crucial.
  • Industrial control systems that require robust performance.
  • Consumer electronics that benefit from energy-efficient components.

Why Choose the MPVZ12GW6U?

Choosing the MPVZ12GW6U for your next project means selecting a product that offers reliability and performance. NXP's commitment to quality ensures that you receive a component that not only meets but exceeds industry standards. With its advanced features and energy-saving capabilities, the MPVZ12GW6U stands out as a smart choice for designers and engineers looking to create innovative and sustainable solutions.

Whether you are designing a new automotive system, upgrading an industrial control module, or developing the next generation of consumer electronics, the MPVZ12GW6U from NXP is the component that can help you achieve your goals with confidence and excellence.

You May Also Be Interested in

Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess