EN
  • EN
  • DE

MPL015A2T1

Part No MPL015A2T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 16.68PSIA 10BIT 8LGA / Pressure Sensor 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) Absolute 10 b 8-TLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa)
Output Type I2C
Output 10 b
Accuracy ±0.145PSI (±1kPa)
Voltage - Supply 2.375V ~ 5.5V
Port Style No Port
Features Shutdown Mode
Termination Style SMD (SMT) Tab
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-TLGA
Supplier Device Package 8-LGA (5x3)
Base Product Number MPL01
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345853-MPL015A2T1
Ultra Librarian 3D Model Ultra Librarian MPL015A2T1 CAD Model

Description

NXP MPL015A2T1 Pressure Sensor

The MPL015A2T1 is a state-of-the-art pressure sensor from NXP Semiconductors, designed to deliver precise and reliable performance for a wide range of applications. This compact sensor is part of NXP's MPL series, known for their high quality and durability in various operating conditions.

Key Features

  • High Accuracy: The MPL015A2T1 offers high-precision measurements with a typical accuracy of ±1 kPa over a temperature range from -40°C to +85°C.
  • Wide Pressure Range: It can measure pressures from 50 kPa to 115 kPa, making it suitable for a diverse set of applications, from consumer electronics to industrial monitoring.
  • Digital Output: This sensor features a digital I2C interface for easy integration with microcontrollers and other digital systems.
  • Integrated Temperature Sensor: It comes with an embedded temperature sensor, providing additional functionality and value in temperature-sensitive applications.
  • Small Footprint: The MPL015A2T1 is available in a small 8-pin LGA package with a footprint of just 5 x 3 mm, ideal for space-constrained designs.

Applications

The versatility of the MPL015A2T1 pressure sensor allows it to be used in a variety of sectors, including:

  • Automotive systems
  • Consumer electronics
  • Industrial controls
  • Weather stations
  • Medical devices
  • Smart energy systems

Quality and Reliability

NXP's commitment to quality ensures that the MPL015A2T1 sensor is designed to meet stringent industry standards. It is rigorously tested to guarantee performance even under harsh environmental conditions. For designers and engineers seeking a reliable pressure sensing solution, the MPL015A2T1 from NXP is an excellent choice that combines accuracy, versatility, and compactness.

You May Also Be Interested in

TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess