EN
  • EN
  • DE

MPF7100BVBA0ES

Part No MPF7100BVBA0ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF7100 PMIC OTP / i.MX Processors PMIC 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Applications i.MX Processors
Current - Supply 10µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MPF7100
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345904-MPF7100BVBA0ES
Ultra Librarian 3D Model Ultra Librarian MPF7100BVBA0ES CAD Model

Description

Product Overview: MPF7100BVBA0ES

The MPF7100BVBA0ES is a cutting-edge semiconductor product from NXP, a renowned leader in the electronics industry. This product is designed to cater to the demanding needs of modern electronic applications, providing a reliable and high-performance solution for a wide range of uses.

Key Features

  • Advanced Processing Capabilities: At the core of the MPF7100BVBA0ES is a powerful processing unit that delivers exceptional speed and efficiency, ensuring that your applications run smoothly and reliably.
  • Energy Efficiency: This product is engineered to be energy-efficient, helping to reduce power consumption and extend battery life in portable devices, making it an ideal choice for mobile and IoT applications.
  • Robust Connectivity: With built-in support for various communication protocols, the MPF7100BVBA0ES offers robust connectivity options, facilitating easy integration into existing systems and networks.
  • High Integration: This component integrates multiple functions into a single chip, which can help in reducing the overall system complexity and potentially lowering the cost of the end product.

Applications

The versatility of the MPF7100BVBA0ES makes it suitable for a broad array of applications, including but not limited to:

  • Smart Home Devices
  • Automotive Systems
  • Industrial Automation
  • Wearable Technology
  • Medical Equipment

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The MPF7100BVBA0ES is no exception, built to withstand the rigors of real-world use and to provide consistent performance over its lifespan.

Support and Resources

Customers choosing the MPF7100BVBA0ES benefit from NXP's extensive support network. With access to technical documentation, development tools, and a community of experts, developers can accelerate their product development cycles and bring innovative solutions to market faster.

Whether you're designing the next generation of consumer electronics or looking for a dependable component for industrial applications, the MPF7100BVBA0ES from NXP offers the features, performance, and support you need to succeed.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess