EN
  • EN
  • DE

MPC961PFA

Part No MPC961PFA
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ZDB PECL LV 1:18 32-LQFP / Zero Delay Buffer 17-Out LVCMOS Single-Ended 32-Pin LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Zero Delay Buffer
PLL Yes
Input LVPECL
Output LVCMOS
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier No/No
Operating Supply Voltage 2.375 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 789323-MPC961PFA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC961
Introduction Date April 19, 2006
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC961PFA CAD Model

Description

NXP MPC961PFA Microcontroller

The NXP MPC961PFA is a sophisticated and versatile microcontroller designed to cater to a wide range of industrial and automotive applications. This powerful component is part of NXP's MPC9xx series, which is renowned for its high-performance processing capabilities and robust feature set tailored to meet the demanding requirements of today's complex electronic systems.

At the heart of the MPC961PFA lies a 32-bit PowerPC core, which delivers exceptional computational power and efficiency. This core is optimized for embedded applications, providing a solid foundation for systems that require reliable and real-time performance. The microcontroller operates at a frequency that ensures a balanced combination of speed and power consumption, making it an ideal choice for applications where energy efficiency is paramount.

The NXP MPC961PFA is equipped with a rich set of peripherals and interfaces, enabling it to connect with a variety of external devices and systems. It includes multiple serial communication interfaces, such as UART, SPI, and I2C, which facilitate seamless data exchange with other components within an electronic assembly. Additionally, the inclusion of CAN (Controller Area Network) interfaces underscores the MPC961PFA's suitability for automotive applications, where robust and reliable communication is critical.

One of the standout features of the MPC961PFA is its integrated memory controller, which supports a range of memory types, including SDRAM and flash memory. This flexibility allows designers to choose the most appropriate memory solution for their specific application, ensuring optimal performance and cost-effectiveness. Moreover, the microcontroller's memory management capabilities ensure smooth and efficient operation, even in systems with high data throughput requirements.

Security is a top priority in today's connected world, and the MPC961PFA addresses this need with advanced security features. These include secure boot options and encryption modules that safeguard the integrity of the system and protect against unauthorized access or tampering.

In summary, the NXP MPC961PFA is a highly capable microcontroller that combines processing power, a wide array of connectivity options, flexible memory support, and robust security features. It is an excellent choice for engineers and system designers looking to develop high-performance, secure, and reliable embedded systems for industrial and automotive applications.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess