Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 52-LQFP
Case / Package 52-TQFP (10x10)
Family Name MPC94
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MPC9449FAR2CT, MPC9449FAR2TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927959-MPC9449FAR2
Ultra Librarian 3D Model Ultra Librarian MPC9449FAR2 CAD Model

Description

The NXP MPC9449FAR2 is a state-of-the-art, high-performance clock distribution chip designed to meet the stringent requirements of complex digital systems. This advanced integrated circuit is a part of NXP's reputable line of clock management solutions and offers a range of features that make it an ideal choice for applications requiring precise clock distribution and management.

Key Features

  • High Frequency Support: The MPC9449FAR2 is capable of handling high-frequency clock signals, which is essential for modern high-speed digital systems.
  • Multiple Outputs: It includes multiple outputs that enable the distribution of the clock signal to various parts of the system, ensuring synchronization across the board.
  • Low Jitter Performance: With its low jitter characteristics, the device ensures high-quality signal integrity, which is crucial for maintaining system reliability and performance.
  • Flexible Configuration: The device offers a flexible configuration that allows it to be tailored to specific system requirements, making it versatile for a wide range of applications.

Applications

The MPC9449FAR2 is particularly suited for use in complex digital systems such as:

  • Networking equipment like routers, switches, and hubs
  • High-performance computing platforms
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical equipment requiring precise timing

Technical Specifications

The MPC9449FAR2 operates over a broad voltage range and temperature spectrum, making it adaptable to various operational environments. It is available in a compact package, allowing for efficient utilization of board space in densely packed systems.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MPC9449FAR2 is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure it meets the high standards expected of NXP products. This commitment to quality ensures that the MPC9449FAR2 provides reliable service throughout its operational life.

Conclusion

With its combination of high-frequency operation, multiple outputs, low jitter, and flexible configuration, the NXP MPC9449FAR2 is an excellent choice for designers looking to implement a robust clock distribution network in their digital systems. Its adherence to NXP's quality standards further assures long-term reliability and performance.

You May Also Be Interested in

Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $26.5405
ECAD model for LMK01000ISQE
Renesas Electronics America
IC Clk Buf 2: 10 2.5GHZ 32PTQFP
Lowest to $12.4799
ECAD model for ICS853S111BYILFT
IDT, Integrated Device Technology Inc
FAST CMOS BUFFER/CLOCK DRIVER
Need more? Email Us
ECAD model for IDT49FCT805CTDB
Texas Instruments
LOW-VOLTAGE 1:10 LVPECL/HSTL WITH SELECTABLE INPUT CLOCK DRIVER
Lowest to $18.6174
ECAD model for CDCLVP110VFR
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-9 DIFFERENTIAL-TO-2.5V/3.3V LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 2:9 1.6GHZ 32TQFP
Need more? Email Us
ECAD model for ICS853031AYLFT
ON Semiconductor
IC CLK BUFFER 1:4 140MHZ 8DFN / Clock Fanout Buffer (Distribution) IC 1:4 140 MHz 8-VFDFN Exposed Pad
Lowest to $7.0376
ECAD model for NB3N2304NZMNR4G
IDT, Integrated Device Technology Inc
Lowest to $1.7517
ECAD model for IDT74FCT3807PYG8
Texas Instruments
DUAL BANK 4-CHANNEL OUTPUT 1.8-V / Clock Clock Buffer IC 1:4 2 GHz 28-VFQFN Exposed Pad
Lowest to $14.6617
ECAD model for LMK1D2104RHDR
Integrated Circuit Systems
LOW SKEW, 1-TO-2 DIFFERENTIAL-TO-LVCMOS/LVTTL FANOUT BUFFER
Lowest to $14.6242
ECAD model for ICS83026BMI-01LFT

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3580 $66.2220
22+ $6.0372 $132.8184
34+ $5.8484 $198.8456
46+ $5.6595 $260.3370
60+ $5.4720 $328.3200
80+ $4.9054 $392.4320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 482 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention