Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 133MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10/100Mbps (2)
USB USB 2.0 (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 100°C
Manufacturer Package 256-BBGA
Supplier Device Package 256-PBGA (23x23)
Additional Interfaces I2C, PCMCIA, SPI, TDM, UART
Family Part Number MPC870
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 715442-MPC870CVR133
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC870CVR133 CAD Model

Description

Introducing the NXP MPC870CVR133: A PowerQUICC™ Processor for Robust Embedded Applications

The NXP MPC870CVR133 is a versatile and powerful processor designed to cater to the demanding needs of embedded applications. As a member of the PowerQUICC™ family, this processor is built on the high-performance Power Architecture® core and is tailored for a wide range of networking and communication tasks.

Key Features:

  • High-Performance Core: At the heart of the MPC870CVR133 lies a PowerPC® 603e core that operates at a speed of 133 MHz, delivering the computational power required for multitasking environments and complex algorithms.
  • Integrated Communications Processor Module (CPM): This feature allows for flexible and efficient handling of a variety of communication protocols, making it an ideal choice for routers, switches, and other networking equipment.
  • System Integration: The processor integrates key system functions such as memory control, interrupt management, and a time processor unit, streamlining system design and reducing overall component count.
  • Connectivity: With support for multiple I/O interfaces, including Ethernet, UART, SPI, and I²C, the MPC870CVR133 ensures seamless integration with a broad range of peripherals and systems.
  • Reliability: NXP's commitment to quality means the MPC870CVR133 is designed for high reliability and long service life in industrial and mission-critical applications.

Applications:

The MPC870CVR133 is well-suited for a variety of applications, particularly those requiring robust networking capabilities. It is commonly used in:

  • Enterprise and telecom networking equipment
  • Wireless base station controllers
  • Industrial control systems
  • Embedded computing platforms

With its combination of performance, integration, and connectivity, the NXP MPC870CVR133 processor is a comprehensive solution for developers seeking to create sophisticated embedded systems. Whether for networking infrastructure or industrial automation, the MPC870CVR133 provides a reliable foundation for building advanced, high-performance applications.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA
Lowest to $130.5264
ECAD model for AM5748ABZXA
NXP / Nexperia
IC MPU MPC83XX 266MHZ 668BGA
Need more? Email Us
ECAD model for MPC8358ZQADDDA
NXP / Nexperia
IC MPU QORIQ 800MHZ 448FBGA
Need more? Email Us
ECAD model for LS1028ASE7HNA
Renesas Electronics America
Communication SoC for Home Gateway 256-Pin LFBGA
Lowest to $14.2901
ECAD model for R9A06G037GNP
NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023ASN7MNLB
NXP / Nexperia
IC MPU MPC82XX 200MHZ PBGA516
Need more? Email Us
ECAD model for MPC8250AZQIHBC
NXP / Nexperia
IC MPU MPC8XX 80MHZ 256BGA
Need more? Email Us
ECAD model for MPC850DEVR80BU
NXP / Nexperia
IC MPU QORIQ 800MHZ 525FCPBGA
Need more? Email Us
ECAD model for LS1020AXE7HNB
NXP / Nexperia
IC MPU MPC83XX 266MHZ 620HBGA
Need more? Email Us
ECAD model for MPC8347EVRADDB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4558 $88.9116
4+ $36.4766 $145.9064
6+ $35.3367 $212.0202
8+ $34.1968 $273.5744
10+ $33.0569 $330.5690
14+ $29.6373 $414.9222
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 210 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention