EN
  • EN
  • DE

MPC860ENVR50D4R2

Part No MPC860ENVR50D4R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 50MHZ 357BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MPC8xx Microprocessor IC series 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
Manufacturer NXP
Series MPC8xx
Package Reel - TR
Core Processor MPC8xx
Speed 50MHz
Operating Temperature Range 0°C ~ 95°C (TA)
Package 357-BBGA
Case / Package 357-PBGA (25x25)
Family Name MPC86
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Quantity per package 180
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927950-MPC860ENVR50D4R2
Ultra Librarian 3D Model Ultra Librarian MPC860ENVR50D4R2 CAD Model

Description

The NXP MPC860ENVR50D4R2 is a high-performance, integrated communications processor that serves as a versatile and efficient solution for a wide range of networking and telecommunications applications. This processor is part of the PowerQUICC family, which is renowned for its exceptional integration, comprehensive communication peripherals, and robust processing capabilities.

Key Features

  • Core: Embedded PowerPC core with a maximum speed of 50 MHz, providing a balance of performance and power consumption for embedded systems.
  • Architecture: Based on the efficient and proven PowerQUICC architecture, which is designed to handle complex data processing and communication tasks with ease.
  • Memory Management: Incorporates a Memory Management Unit (MMU) that supports both virtual memory and protection, enhancing the system's reliability and flexibility.
  • Connectivity: Features a rich set of communication interfaces, including Ethernet, HDLC, UART, and I2C, making it highly adaptable to various networking requirements.
  • Integrated Security: Comes with built-in security features that provide data encryption and secure communication capabilities, essential for modern networked devices.

Applications

The MPC860ENVR50D4R2 processor is designed for deployment in a diverse array of applications, such as:

  • Networking equipment (routers, switches, gateways)
  • Wireless infrastructure (base station controllers, transceivers)
  • Industrial control systems
  • Medical equipment
  • Embedded computing platforms

Technical Specifications

With its integrated features and robust design, the MPC860ENVR50D4R2 is engineered to meet the rigorous demands of complex communication tasks. The processor's technical specifications are tailored to enhance system performance and reliability, ensuring that end-products are capable of operating in challenging environments and handling multiple tasks simultaneously.

Conclusion

The NXP MPC860ENVR50D4R2 is a testament to NXP's commitment to providing advanced solutions for the communications market. Its combination of a powerful core, extensive connectivity options, and integrated security features make it an ideal choice for manufacturers looking to develop high-performance, secure, and reliable networking and telecommunications equipment.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.3351 $96.3351
2+ $79.0447 $158.0894
3+ $76.5742 $229.7226
4+ $74.1036 $296.4144
5+ $71.6343 $358.1715
6+ $64.2238 $385.3428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess