EN
  • EN
  • DE

MPC8548CVTAUJD

Part No MPC8548CVTAUJD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.333GHZ 783BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series MPC85xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.333GHz
Co-Processors/DSP Signal Processing; SPE
RAM Controllers DDR, DDR2, SDRAM
Graphics Acceleration No
Ethernet 10/100/1000Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Additional Interfaces DUART, I2C, PCI, RapidIO
Base Product Number MPC85
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 643741-MPC8548CVTAUJD
Ultra Librarian 3D Model Ultra Librarian MPC8548CVTAUJD CAD Model

Description

NXP MPC8548CVTAUJD PowerQUICC III Processor

The NXP MPC8548CVTAUJD is a highly integrated microprocessor that belongs to the PowerQUICC III family of processors, designed to meet the needs of networking and communications infrastructure. This processor is based on the e500 core and is built on Power Architecture technology, providing a robust platform for a wide range of applications including network routers, switches, access devices, and advanced industrial control systems.

At the heart of the MPC8548CVTAUJD is a high-performance e500 core that can run up to a maximum speed of 1.5 GHz, delivering exceptional computational power to handle complex tasks. The processor is equipped with an integrated memory controller that supports DDR2 memory, offering high-speed data access and improved system performance. This feature ensures that applications requiring fast and efficient memory operations, such as real-time processing and high-speed networking, can be executed seamlessly.

The processor also includes an advanced security engine that provides hardware acceleration for cryptographic operations, ensuring secure data transmission and protection against unauthorized access. This is particularly important for applications that demand high levels of security, such as VPN routers and secure gateways.

For connectivity, the MPC8548CVTAUJD offers a versatile set of interfaces. It comes with multiple Gigabit Ethernet ports, PCI Express interfaces, and a RapidIO interconnect for high-speed data transfers. These interfaces allow for flexible and scalable networking solutions, making it possible to design systems that can adapt to various networking requirements and standards.

The NXP MPC8548CVTAUJD is designed with power efficiency in mind, featuring power-saving modes that reduce energy consumption when the processor is under light load or idle. This makes it an environmentally friendly choice for energy-conscious applications.

Overall, the NXP MPC8548CVTAUJD is a powerful and versatile processor that offers a balance of performance, security, and connectivity, making it an ideal choice for a broad range of high-demand applications in the networking and communications sectors.

You May Also Be Interested in

NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess