Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Manufacturer NXP
Series MPC83xx
Package Tray
Core Processor PowerPC e300
Speed 533MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 672-LBGA
Case / Package 672-LBGA (35x35)
Family Name MPC8347
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927899-MPC8347EVVAJDB
Ultra Librarian 3D Model Ultra Librarian MPC8347EVVAJDB CAD Model

Description

The NXP MPC8347EVVAJDB is a high-performance, power-efficient integrated processor designed for a wide range of applications. This processor is built on Power Architecture technology, ensuring robust performance for embedded computing. It is particularly well-suited for networking, storage, industrial control, and telecommunications applications that require a high level of integration and processing power.

Key Features

  • Core: Built with a PowerQUICC II Pro family core, the MPC8347EVVAJDB provides a balance of processing power and optimized functionality.
  • Frequency: The processor operates at a maximum frequency of 400 MHz, delivering efficient performance for complex tasks.
  • Memory Support: It includes support for DDR and DDR2 SDRAM memory, enabling high-speed data access and storage.
  • Connectivity: The processor offers a rich set of connectivity options, including dual Gigabit Ethernet controllers, USB 2.0, and PCI Express interfaces.
  • Integrated Security: An onboard security engine provides encryption and secure data processing capabilities, ensuring data protection for sensitive applications.
  • Power Management: Advanced power management features are integrated into the device, allowing for reduced power consumption and improved energy efficiency.

Applications

The MPC8347EVVAJDB's versatile feature set makes it ideal for a variety of applications. It is particularly effective in network routers and switches, storage systems, and industrial automation systems where reliability and high-speed data processing are crucial. Additionally, its integrated security features make it a preferred choice for applications that demand secure data handling, such as VPN routers and firewalls.

Technical Specifications

Attribute Details CPU Core PowerQUICC II Pro Operating Frequency Up to 400 MHz Memory Support DDR, DDR2 SDRAM Connectivity Gigabit Ethernet, USB 2.0, PCI Express Security Engine Integrated Power Management Advanced features

In conclusion, the NXP MPC8347EVVAJDB processor is a versatile, high-performance solution for a diverse range of high-demand applications. Its balance of power, connectivity, and security features make it a valuable component in any system requiring a reliable and efficient processing unit.

You May Also Be Interested in

Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention