Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC Microprocessor IC series 1 Core, 32-Bit 350MHz 255-FCPBGA (21x21)
Manufacturer NXP
Series MPC7xx
Package Tray
Part Status Obsolete
Core Processor PowerPC
Speed 350MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 255-BBGA, FCBGA
Case / Package 255-FCPBGA (21x21)
Family Name MPC74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927864-MPC745BVT350LE
Ultra Librarian 3D Model Ultra Librarian MPC745BVT350LE CAD Model

Description

The NXP MPC745BVT350LE is a high-performance microprocessor designed to meet the demands of embedded computing applications requiring robust processing capabilities. This processor is part of the PowerPC family, renowned for their efficiency and computing power. The MPC745BVT350LE is an ideal choice for a wide range of applications, including networking, automotive, aerospace, and industrial control systems.

Operating at a core speed of 350 MHz, the MPC745BVT350LE is built on a 0.18 µm HiP7 SOI technology, which ensures a balance between performance and power consumption. This processor features a 64-bit PowerPC core with a floating-point unit (FPU) that supports both single- and double-precision operations, making it well-suited for computational-intensive tasks.

The integrated memory management unit (MMU) of the MPC745BVT350LE supports a wide range of operating systems and provides a seamless mechanism for handling virtual memory, which is essential for complex software applications. With an L2 cache size of 1 MB, this processor can handle large datasets efficiently, reducing the time required to access frequently used data.

Connectivity is a key feature of the MPC745BVT350LE, as it includes a host of peripheral interfaces. It supports PCI and RapidIO bus interfaces, providing high-speed data transfer capabilities that are crucial for real-time applications. Additionally, it offers a versatile I/O system that can be tailored to meet the specific needs of various embedded system designs.

The MPC745BVT350LE is designed with reliability in mind. Its extended temperature range makes it suitable for use in environments where standard processors might fail. NXP's commitment to quality ensures that this processor delivers consistent performance over its operational life.

In summary, the NXP MPC745BVT350LE is a powerful and reliable microprocessor that provides a scalable solution for complex and demanding embedded applications. Its robust architecture, coupled with advanced technology, makes it a smart choice for designers looking to create systems with a competitive edge.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1021NSE2HFB
Advanced Micro Devices
80L286 - RISC MPU, 16-BIT / Microprocessor IC -
Lowest to $7.2274
ECAD model for N80L286-12/S
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512
NXP / Nexperia
IC MPU QORIQ P4 1.5GHZ 1295BGA
Need more? Email Us
ECAD model for P4080NXN1MMB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention