EN
  • EN
  • DE

MXT224E

Part No MXT224E
Manufacturer Atmel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832292-MXT224E
Ultra Librarian 3D Model Ultra Librarian MXT224E CAD Model

Description

The MXT224E is a member of the maXTouch® family of touchscreen controllers from Atmel (now Microchip Technology). These controllers are designed for use in a variety of applications that require reliable and responsive touch input, from smartphones to automotive displays. The MXT224E is known for its advanced features, including multi-touch support, noise immunity, and low power consumption.

Applications:

  • Smartphones and Tablets: Used in the touchscreens of smartphones and tablets to provide accurate and responsive multi-touch input.
  • Automotive Displays: Integrated into in-car entertainment systems and navigation displays for robust and reliable touch control in automotive environments.
  • Industrial Control Panels: Employed in industrial control panels and human-machine interfaces (HMIs) for touch-based interaction in industrial settings.
  • Medical Devices: Utilized in medical devices such as patient monitors and diagnostic equipment where precise touch input is critical.

Features:

  • Multi-Touch Support: Detects and tracks multiple simultaneous touch points, enabling advanced gesture recognition and intuitive user interfaces.
  • High Noise Immunity: Designed to operate reliably in noisy environments, such as those found in automotive and industrial applications.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in portable devices.
  • Advanced Palm Rejection: Effectively rejects unintended touches from palms or other objects, improving the accuracy of touch input.
  • Glove Touch Support: Can be configured to detect touch input even when the user is wearing gloves.
  • Water Rejection: Minimizes false touches caused by water droplets on the touchscreen.
  • I2C and SPI Interfaces: Supports both I2C and SPI communication interfaces for flexible integration with different microcontrollers and processors.

Benefits:

  • Enhanced User Experience: The multi-touch support and advanced features provide a smooth and intuitive user experience.
  • Reliable Performance: The high noise immunity and water rejection ensure reliable operation in challenging environments.
  • Extended Battery Life: The low power consumption helps to extend battery life in portable devices.
  • Versatile Integration: The I2C and SPI interfaces allow for easy integration with a wide range of microcontrollers and processors.
  • Improved Accuracy: The advanced palm rejection and glove touch support improve the accuracy of touch input.

Additional Details:

The MXT224E is typically available in a small form factor package, making it suitable for space-constrained applications. It is designed to meet the stringent quality and reliability requirements of various industries. The controller's firmware can be customized to optimize performance for specific touchscreen designs. It supports a wide range of touchscreen sizes and resolutions. The maXTouch family of touchscreen controllers is known for its robust performance and advanced features.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess