Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 500MHz 360-CBGA (25x25)
Manufacturer NXP
Series MPC74xx
Package Tray
Part Status Obsolete
Core Processor PowerPC G4
Speed 500MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 360-BCBGA, FCCBGA
Case / Package 360-CBGA (25x25)
Family Name MPC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927862-MPC7410THX500LE
Ultra Librarian 3D Model Ultra Librarian MPC7410THX500LE CAD Model

Description

The NXP MPC7410THX500LE is a high-performance microprocessor designed to deliver exceptional computing power for a wide range of applications. This processor is part of the PowerPC family, known for its robust architecture and efficiency, making it ideal for embedded systems, telecommunications, and high-end computing tasks.

Key Features:

  • CPU Speed: The MPC7410THX500LE operates at a clock speed of 500 MHz, offering a balanced performance for processing-intensive tasks.
  • Architecture: Built on the PowerPC RISC architecture, it provides a high degree of instruction execution predictability, which is crucial for real-time applications.
  • AltiVec Technology: It incorporates AltiVec technology, a vector processing unit that accelerates multimedia, communications, and DSP applications.
  • Cache Memory: The processor features integrated L1 and L2 caches, with the L1 cache being 32KB for instructions and 32KB for data, and a 2MB L2 cache that is backside and operates at half the processor's clock speed.
  • Power Efficiency: The MPC7410THX500LE is designed with power efficiency in mind, featuring power-saving modes that reduce consumption during idle periods.
  • Process Technology: Manufactured using a 0.18-micron HiP7 SOI process technology, it achieves a balance between performance and power consumption.

Applications:

The versatility of the NXP MPC7410THX500LE allows it to be used in various applications, including:

  • Embedded control systems
  • Networking equipment such as routers and switches
  • Wireless base stations
  • High-performance computing platforms
  • Image and signal processing

Reliability and Support:

NXP is known for its commitment to quality and reliability, and the MPC7410THX500LE is no exception. Customers can expect comprehensive technical support and documentation, ensuring seamless integration into their products and systems. With its robust feature set and dependable performance, the MPC7410THX500LE is a microprocessor that stands out in its class, offering a competitive edge for developers and manufacturers alike.

You May Also Be Interested in

Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Renesas Electronics America
MCU 32-bit R8A77470 ARM Cortex-A7 501-Pin FBGA Tray
Need more? Email Us
ECAD model for R8A77470HA02BG#U0
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,575.7576 $1,575.7576
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 44 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention