EN
  • EN
  • DE

MPC561MZP56

Part No MPC561MZP56
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 388BGA / RISC MCU Including Peripheral Pin Multiplexing with Flash and Code Compression Options
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor PowerPC
Core Size 32-Bit
Speed 56MHz
Connectivity CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 64
Program Memory Type ROMless
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 2.7V
Data Converters A/D 32x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 388-BBGA
Supplier Device Package 388-PBGA (27x27)
Part Number Series MPC561
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810403-MPC561MZP56
Ultra Librarian 3D Model Ultra Librarian MPC561MZP56 CAD Model

Description

NXP MPC561MZP56 Microcontroller

The NXP MPC561MZP56 is a highly integrated microcontroller designed to cater to the demanding needs of automotive and industrial control applications. This powerful MCU is part of the MPC500 family, which is renowned for its exceptional performance, reliability, and a wide range of features.

At the heart of the MPC561MZP56 is a 32-bit RISC processor core that is compliant with the PowerPC architecture. This core is capable of operating at speeds up to 56 MHz, which makes it an ideal choice for real-time applications that require quick data processing and timely responses. With its advanced architecture, this microcontroller offers a perfect balance between computational power and power consumption, ensuring efficiency in various applications.

The microcontroller comes with a robust set of features including 512 KB of flash memory, which provides ample space for complex application code and data storage. Additionally, it boasts 26 KB of RAM, which allows for smooth and efficient task execution and data handling. The on-chip memory is complemented by a range of peripherals, such as multiple timers, watchdog timers, and a queued analog-to-digital converter (ADC) that enhances the MCU's ability to interact with analog signals and sensors.

For communication purposes, the MPC561MZP56 is equipped with multiple serial communication interfaces, including CAN (Controller Area Network) modules. These modules are essential for automotive applications where reliable and robust communication is required. The microcontroller also supports additional serial protocols, ensuring versatility in system design and the ability to interface with a wide array of external devices.

Security and reliability are paramount in the design of the MPC561MZP56. It features a Memory Protection Unit (MPU) that safeguards critical system memory areas from unauthorized access, thus enhancing system integrity. Furthermore, the chip is designed to operate over an extended temperature range, which makes it suitable for harsh environments often encountered in automotive and industrial settings.

In summary, the NXP MPC561MZP56 microcontroller is a sophisticated and versatile component that provides a solid foundation for complex control systems. Its combination of processing power, memory capabilities, and extensive peripheral set makes it a top choice for engineers and developers looking to create advanced and reliable applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,089 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess